NXP Semiconductors Microprocessors MPC8569ECVJANKGB

Description
PowerPC e500v2 Microprocessor IC MPC85xx 1 Core, 32-Bit 800MHz 783-FCPBGA (29x29)
Request a Quote Datasheet
Description
PowerPC e500v2 Microprocessor IC MPC85xx 1 Core, 32-Bit 800MHz 783-FCPBGA (29x29)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8569ECVJANKGB-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8569ECVJANKGB-ND
Microprocessors MPC8569ECVJANKGB-ND
PowerPC e500v2 Microprocessor IC MPC85xx 1 Core, 32-Bit 800MHz 783-FCPBGA (29x29)

PowerPC e500v2 Microprocessor IC MPC85xx 1 Core, 32-Bit 800MHz 783-FCPBGA (29x29)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MPC8569ECVJANKGB - 711358-MPC8569ECVJANKGB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8569ECVJANKGB
711358-MPC8569ECVJANKGB
Embedded - Embedded - Microprocessors - MPC8569ECVJANKGB 711358-MPC8569ECVJANKGB
Manufacturer: NXP Win Source Part Number: 711358-MPC8569ECVJAN KGB Packaging: Tray Core Processor: PowerPC e500v2 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 800MHz Co-Processors/DSP: Communications; QUICC Engine, Security; SEC RAM Controllers: DDR2, DDR3, SDRAM Graphics Acceleration: No Ethernet: 10/100Mbps (8), 1Gbps (4) USB: USB 2.0 (1) Voltage - I/O: 1.0V, 1.5V, 1.8V, 2.5V, 3.3V Security Features: Cryptography, Random Number Generator Additional Interfaces: DUART, HSSI, I2C, MMC/SD, PCI, RapidIO, SPI, TDM, UART Categories: Integrated Circuits Supplier Device Package: 783-FCPBGA (29x29) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 783-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 36 MSL Level: 3 (168 Hours)

Manufacturer: NXP
Win Source Part Number: 711358-MPC8569ECVJANKGB
Packaging: Tray
Core Processor: PowerPC e500v2
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 800MHz
Co-Processors/DSP: Communications; QUICC Engine, Security; SEC
RAM Controllers: DDR2, DDR3, SDRAM
Graphics Acceleration: No
Ethernet: 10/100Mbps (8), 1Gbps (4)
USB: USB 2.0 (1)
Voltage - I/O: 1.0V, 1.5V, 1.8V, 2.5V, 3.3V
Security Features: Cryptography, Random Number Generator
Additional Interfaces: DUART, HSSI, I2C, MMC/SD, PCI, RapidIO, SPI, TDM, UART
Categories: Integrated Circuits
Supplier Device Package: 783-FCPBGA (29x29)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 783-BBGA, FCBGA
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 36
MSL Level: 3 (168 Hours)

Buy Now
32-bit 32bit 800MHz 1.5V Embedded Microprocessor MPU - 694-MPC8569ECVJANKGB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32bit 800MHz 1.5V Embedded Microprocessor MPU
694-MPC8569ECVJANKGB
32-bit 32bit 800MHz 1.5V Embedded Microprocessor MPU 694-MPC8569ECVJANKGB
MPU PowerQUICC III MPC85xx Processor RISC 32bit 45nm 800MHz 1.5V/1.8V/2.5V/3.3V 783-Pin FCBGA Tray Product overview: MPC8569ECVJANKGB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 800MHz, 1.5V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 800MHz, 1.5V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8569ECVJANKGB can be used for catalog matching and distributor lookup.

MPU PowerQUICC III MPC85xx Processor RISC 32bit 45nm 800MHz 1.5V/1.8V/2.5V/3.3V 783-Pin FCBGA Tray Product overview: MPC8569ECVJANKGB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 800MHz, 1.5V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 800MHz, 1.5V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8569ECVJANKGB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC8569ECVJANKGB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8569ECVJANKGB
Microprocessors MPC8569ECVJANKGB
Microprocessor IC *

Microprocessor IC *

Buy Now Datasheet
Microprocessors - MPC8569ECVJANKGB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8569ECVJANKGB
Microprocessors MPC8569ECVJANKGB
PowerPC e500v2 Microprocessor IC MPC85xx 1 Core, 32-Bit 800MHz 783-FCPBGA (29x29)

PowerPC e500v2 Microprocessor IC MPC85xx 1 Core, 32-Bit 800MHz 783-FCPBGA (29x29)

Buy Now Datasheet
Microprocessors - MPC8569ECVJANKGB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8569ECVJANKGB
Microprocessors MPC8569ECVJANKGB
PowerPC e500v2 Microprocessor IC MPC85xx 1 Core, 32-Bit 800MHz 783-FCPBGA (29x29)

PowerPC e500v2 Microprocessor IC MPC85xx 1 Core, 32-Bit 800MHz 783-FCPBGA (29x29)

Buy Now Datasheet
Embedded - Microprocessors - MPC8569ECVJANKGB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8569ECVJANKGB
Embedded - Microprocessors MPC8569ECVJANKGB
IC MPU MPC85XX 800MHZ 783FCBGA

IC MPU MPC85XX 800MHZ 783FCBGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8569ECVJANKGB
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8569ECVJANKGB
IC MPU MPC85XX 800MHZ 783FCPBGA

IC MPU MPC85XX 800MHZ 783FCPBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8569ECVJANKGB-ND 711358-MPC8569ECVJANKGB 694-MPC8569ECVJANKGB MPC8569ECVJANKGB MPC8569ECVJANKGB MPC8569ECVJANKGB MPC8569ECVJANKGB
Product Name Microprocessors Embedded - Embedded - Microprocessors - MPC8569ECVJANKGB 32-bit 32bit 800MHz 1.5V Embedded Microprocessor MPU Microprocessors Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e500v2 PowerQUICC III MPC85xx Processor PowerPC e500v2 PowerPC; PowerPC e500v2 PowerPC; PowerPC e500v2
Supply Voltage 1.5V; 1.8V; 2.5V; 3.3V 1.0V, 1.5V, 1.8V, 2.5V, 3.3V 1|1.1
Package Type Other; 783-BBGA, FCBGA Other; Tray BGA; Other; 783-BBGA, FCBGA
Pin Count 783 783
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - ATSAMA5D42A-CU - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A5
View Details
DM385 DaVinci Digital Media Processor - DM385AAARD21F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features Watchdog Timer
View Details
Microprocessors - 150-SAMA5D27T-V/8GW-SL3TR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 1.8V
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , Integrated Host Processor, Power Architecture™
Package Type Other; 783 FC-CBGA
Clock Speed 1330 MHz
View Details