Manufacturer: NXP
Win Source Part Number: 719571-MPC8569CVJANK
Packaging: Tray
Core Processor: PowerPC e500v2
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 800MHz
Co-Processors/DSP: Communications; QUICC Engine
RAM Controllers: DDR2, DDR3, SDRAM
Graphics Acceleration: No
Ethernet: 10/100Mbps (8), 1Gbps (4)
USB: USB 2.0 (1)
Voltage - I/O: 1.0V, 1.5V, 1.8V, 2.5V, 3.3V
Additional Interfaces: DUART, HSSI, I2C, MMC/SD, PCI, RapidIO, SPI, TDM, UART
Categories: Integrated Circuits
Supplier Device Package: 783-FCPBGA (29x29)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 783-BBGA, FCBGA
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 36
MSL Level: 3 (168 Hours)
MPU PowerQUICC III MPC85xx Processor RISC 32bit 45nm 800MHz 1.5V/1.8V/2.5V/3.3V 783-Pin FCBGA Tray Product overview: MPC8569CVJANKGB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 800MHz, 1.5V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 800MHz, 1.5V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8569CVJANKGB can be used for catalog matching and distributor lookup.
PowerPC e500v2 Microprocessor IC MPC85xx 1 Core, 32-Bit 800MHz 783-FCPBGA (29x29)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 719571-MPC8569CVJANKGB | 694-MPC8569CVJANKGB | MPC8569CVJANKGB | MPC8569CVJANKGB |
| Product Name | Embedded - Embedded - Microprocessors - MPC8569CVJANKGB | 32-bit 32bit 800MHz 1.5V Embedded Microprocessor MPU | Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Supply Voltage | 1.0V, 1.5V, 1.8V, 2.5V, 3.3V | 1|1.1 | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | |
| Architecture | RISC | |||
| Microprocessor Family | PowerQUICC III MPC85xx Processor | PowerPC e500v2 |