Manufacturer: NXP USA Inc.
Win Source Part Number: 814200-MPC8568EVTAUJ
Packaging: Tray
Core Processor: PowerPC e500v2
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 1.333GHz
Co-Processors/DSP: Communications; QUICC Engine, Security; SEC
RAM Controllers: DDR, DDR2, SDRAM
Graphics Acceleration: No
Ethernet: 10/100/1000Mbps (2)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Security Features: Cryptography, Random Number Generator
Additional Interfaces: DUART, HSSI, I2C, PCI, RapidIO, UART
Part Status: Obsolete (End Of Life)
Supplier Device Package: 1023-FCPBGA (33x33)
Temperature Range - Operating: 0°C ~ 105°C
Manufacturer Package: 1023-BBGA, FCBGA
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 24
MSL Level: 3 (168 Hours)
Part Number Series: MPC8568
IC MPU MPC85XX 1.333GHZ 1023BGA
MPU PowerQUICC III MPC85xx Processor RISC 32bit 0.09um 1.333GHz 1.8V/2.5V/3.3V 1023-Pin FCBGA Tray Product overview: MPC8568EVTAUJJ from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 1.333GHz, 1.8V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 1.333GHz, 1.8V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8568EVTAUJJ can be used for catalog matching and distributor lookup.
PowerPC e500v2 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.333GHz 1023-FCPBGA (33x33)
PowerPC e500v2 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.333GHz 1023-FCPBGA (33x33)
IC MPU MPC85XX 1.333GHZ 1023BGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 814200-MPC8568EVTAUJJ | MPC8568EVTAUJJ-ND | 694-MPC8568EVTAUJJ | MPC8568EVTAUJJ | MPC8568EVTAUJJ |
| Product Name | Embedded - Embedded - Microprocessors - MPC8568EVTAUJJ | Microprocessors | 32-bit 32bit 1.333GHz 1.8V Embedded Microprocessor MPU | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Supply Voltage | 1.8V, 2.5V, 3.3V | 1.8V; 2.5V; 3.3V | 1.1 | ||
| Operating Temperature | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 C (32 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) |
| Microprocessor Family | PowerPC; PowerPC e500v2 | PowerQUICC III MPC85xx Processor | PowerPC e500v2 | PowerPC; PowerPC e500v2 | |
| Package Type | Other; 1023-BBGA, FCBGA | Other; Tray | BGA; Other; 1023-BBGA, FCBGA |