Manufacturer: NXP
Win Source Part Number: 789300-MPC8568ECVTAQ
Series: MPC85xx
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: PowerPC e500v2
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 1.0GHz
Co-Processors/DSP: Communications; QUICC Engine, Security; SEC
RAM Controllers: DDR, DDR2, SDRAM
Graphics Acceleration: No
Ethernet: 10/100/1000 Mbps (2)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Security Features: Cryptography, Random Number Generator
Package: 1023-BBGA, FCBGA
Additional Interfaces: DUART, HSSI, I2C, PCI, RapidIO, UART
Part Status: Obsolete(EOL)
Family Name: MPC8568E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1023-FCPBGA (33x33)
Alternative Parts (Cross-Reference): PC8640MGH1250HE; PC8640MSH1067NE; PC8640MSH1250NC; PC8640MSH1067HC ;
Introduction Date: April 04, 2009
ECCN: 5A002.a.1
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
IC MPU MPC85XX 1.0GHZ 1023FCPBGA Product overview: MPC8568ECVTAQGG from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8568ECVTAQGG can be used for catalog matching and distributor lookup.
PowerPC e500v2 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.0GHz 1023-FCPBGA (33x33)
IC MPU MPC85XX 1.0GHZ 1023FCBGA
IC MPU MPC85XX 1.0GHZ 1023FCPBGA
PowerPC e500v2 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.0GHz 1023-FCPBGA (33x33)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 789300-MPC8568ECVTAQGG | 694-MPC8568ECVTAQGG | MPC8568ECVTAQGG-ND | MPC8568ECVTAQGG | MPC8568ECVTAQGG | MPC8568ECVTAQGG |
| Product Name | Embedded - Embedded - Microprocessors - MPC8568ECVTAQGG | 1.0GHZ Embedded Microprocessor MPU | Microprocessors | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors |
| Architecture | RISC | |||||
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | |||
| Supply Voltage | 1.8V, 2.5V, 3.3V | 1.8V; 2.5V; 3.3V | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Package Type | Other; Tray | Other; 1023-BBGA, FCBGA | BGA; Other; 1023-BBGA, FCBGA |