NXP Semiconductors Microprocessors MPC8567EVTAQGG

Description
PowerPC e500v2 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.0GHz 1023-FCPBGA (33x33)
Request a Quote Datasheet
Description
PowerPC e500v2 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.0GHz 1023-FCPBGA (33x33)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8567EVTAQGG-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8567EVTAQGG-ND
Microprocessors MPC8567EVTAQGG-ND
PowerPC e500v2 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.0GHz 1023-FCPBGA (33x33)

PowerPC e500v2 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.0GHz 1023-FCPBGA (33x33)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MPC8567EVTAQGG - 041782-MPC8567EVTAQGG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8567EVTAQGG
041782-MPC8567EVTAQGG
Embedded - Embedded - Microprocessors - MPC8567EVTAQGG 041782-MPC8567EVTAQGG
Manufacturer: NXP Win Source Part Number: 041782-MPC8567EVTAQG G Packaging: Tray Core Processor: PowerPC e500v2 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Communications; QUICC Engine, Security; SEC RAM Controllers: DDR, DDR2, SDRAM Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (2) Voltage - I/O: 1.8V, 2.5V, 3.3V Security Features: Cryptography, Random Number Generator Additional Interfaces: DUART, HSSI, I2C, PCI, RapidIO, UART Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 1023-FCPBGA (33x33) Speed(Frequency): 1.0GHz

Manufacturer: NXP
Win Source Part Number: 041782-MPC8567EVTAQGG
Packaging: Tray
Core Processor: PowerPC e500v2
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Communications; QUICC Engine, Security; SEC
RAM Controllers: DDR, DDR2, SDRAM
Graphics Acceleration: No
Ethernet: 10/100/1000 Mbps (2)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Security Features: Cryptography, Random Number Generator
Additional Interfaces: DUART, HSSI, I2C, PCI, RapidIO, UART
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 1023-FCPBGA (33x33)
Speed(Frequency): 1.0GHz

Buy Now Datasheet
1.0GHZ Embedded Microprocessor MPU - 694-MPC8567EVTAQGG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.0GHZ Embedded Microprocessor MPU
694-MPC8567EVTAQGG
1.0GHZ Embedded Microprocessor MPU 694-MPC8567EVTAQGG
IC MPU MPC85XX 1.0GHZ 1023FCBGA Product overview: MPC8567EVTAQGG from Freescale Semiconductor - NXP is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8567EVTAQGG can be used for catalog matching and distributor lookup.

IC MPU MPC85XX 1.0GHZ 1023FCBGA Product overview: MPC8567EVTAQGG from Freescale Semiconductor - NXP is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8567EVTAQGG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC8567EVTAQGG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8567EVTAQGG
Microprocessors MPC8567EVTAQGG
PowerPC e500v2 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.0GHz 1023-FCPBGA (33x33)

PowerPC e500v2 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.0GHz 1023-FCPBGA (33x33)

Buy Now Datasheet
Embedded - Microprocessors - MPC8567EVTAQGG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8567EVTAQGG
Embedded - Microprocessors MPC8567EVTAQGG
IC MPU MPC85XX 1.0GHZ 1023FCBGA

IC MPU MPC85XX 1.0GHZ 1023FCBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8567EVTAQGG-ND 041782-MPC8567EVTAQGG 694-MPC8567EVTAQGG MPC8567EVTAQGG MPC8567EVTAQGG
Product Name Microprocessors Embedded - Embedded - Microprocessors - MPC8567EVTAQGG 1.0GHZ Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e500v2 PowerPC e500v2 PowerPC; PowerPC e500v2
Supply Voltage 1.8V; 2.5V; 3.3V 1.8V, 2.5V, 3.3V
Package Type Other; 1023-BBGA, FCBGA P-BGA; Other; 1023-FCPBGA (33x33) Other; Tray BGA; Other; 1023-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - CDP1802BCDX - Lingto Electronic Limited
Specs
Microprocessor Family CDP1802
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - AM5718BABCXASR - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1500 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Space Grade Processors, Modules & Memories -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB- TePBGA
View Details
Microprocessors - ATSAMA5D22C-CN-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 3.3V
View Details
4 suppliers