NXP Semiconductors Microprocessors MPC8560VT833LB

Description
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 833MHz 783-FCPBGA (29x29)
Request a Quote Datasheet
Description
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 833MHz 783-FCPBGA (29x29)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8560VT833LB-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8560VT833LB-ND
Microprocessors MPC8560VT833LB-ND
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 833MHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 833MHz 783-FCPBGA (29x29)

Buy Now Datasheet
833MHZ Embedded Microprocessor MPU - 694-MPC8560VT833LB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
833MHZ Embedded Microprocessor MPU
694-MPC8560VT833LB
833MHZ Embedded Microprocessor MPU 694-MPC8560VT833LB
IC MPU MPC85XX 833MHZ 783FCPBGA Product overview: MPC8560VT833LB from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 833MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 833MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8560VT833LB can be used for catalog matching and distributor lookup.

IC MPU MPC85XX 833MHZ 783FCPBGA Product overview: MPC8560VT833LB from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 833MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 833MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8560VT833LB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MPC8560VT833LB - 136597-MPC8560VT833LB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8560VT833LB
136597-MPC8560VT833LB
Embedded - Embedded - Microprocessors - MPC8560VT833LB 136597-MPC8560VT833LB
Manufacturer: NXP Win Source Part Number: 136597-MPC8560VT833L B Packaging: Tray Core Processor: PowerPC e500 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Communications; CPM RAM Controllers: DDR, SDRAM Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (2) Voltage - I/O: 2.5V, 3.3V Additional Interfaces: I2C, PCI, RapidIO, SPI, TDM, UART Family Name: MPC8560 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 783-FCPBGA (29x29) Speed(Frequency): 833MHz Security Package / Case: 784-BBGA, FCBGA Alternative Parts (Cross-Reference): PC8540VGH833LB; PCX8540MGH833LB ; PC8540MGH833LB; PCX8540VGH833LB; Introduction Date: June 24, 2005 ECCN: 5A991 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 136597-MPC8560VT833LB
Packaging: Tray
Core Processor: PowerPC e500
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Communications; CPM
RAM Controllers: DDR, SDRAM
Graphics Acceleration: No
Ethernet: 10/100/1000 Mbps (2)
Voltage - I/O: 2.5V, 3.3V
Additional Interfaces: I2C, PCI, RapidIO, SPI, TDM, UART
Family Name: MPC8560
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 783-FCPBGA (29x29)
Speed(Frequency): 833MHz
Security Package / Case: 784-BBGA, FCBGA
Alternative Parts (Cross-Reference): PC8540VGH833LB; PCX8540MGH833LB ; PC8540MGH833LB; PCX8540VGH833LB;
Introduction Date: June 24, 2005
ECCN: 5A991
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8560VT833LB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8560VT833LB
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8560VT833LB
IC MPU MPC85XX 833MHZ 783FCPBGA

IC MPU MPC85XX 833MHZ 783FCPBGA

Supplier's Site
Microprocessors - MPC8560VT833LB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8560VT833LB
Microprocessors MPC8560VT833LB
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 833MHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 833MHz 783-FCPBGA (29x29)

Buy Now Datasheet
Microprocessors - MPC8560VT833LB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8560VT833LB
Microprocessors MPC8560VT833LB
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 833MHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 833MHz 783-FCPBGA (29x29)

Buy Now Datasheet
Embedded - Microprocessors - MPC8560VT833LB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8560VT833LB
Embedded - Microprocessors MPC8560VT833LB
IC MPU MPC85XX 833MHZ 783FCBGA

IC MPU MPC85XX 833MHZ 783FCBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8560VT833LB-ND 694-MPC8560VT833LB 136597-MPC8560VT833LB MPC8560VT833LB MPC8560VT833LB MPC8560VT833LB
Product Name Microprocessors 833MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC8560VT833LB Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e500 PowerPC; PowerPC e500 PowerPC e500 PowerPC; PowerPC e500
Supply Voltage 2.5V; 3.3V 2.5V, 3.3V
Package Type Other; 783-BFBGA, FCBGA Other; Tray P-BGA; Other; 783-FCPBGA (29x29) BGA; Other; 783-BFBGA, FCBGA
Pin Count 783
Unlock Full Specs
to access all available technical data

Similar Products

AM3892 Sitara Processor - AM3892CCYG135 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
6 suppliers
Embedded - Microprocessors - AM4379BZDNA80 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A9
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details