NXP Semiconductors Microprocessors MPC8560PX833LB

Description
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 833MHz 783-FCPBGA (29x29)
Request a Quote Datasheet
Description
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 833MHz 783-FCPBGA (29x29)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8560PX833LB-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8560PX833LB-ND
Microprocessors MPC8560PX833LB-ND
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 833MHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 833MHz 783-FCPBGA (29x29)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MPC8560PX833LB - 740202-MPC8560PX833LB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8560PX833LB
740202-MPC8560PX833LB
Embedded - Embedded - Microprocessors - MPC8560PX833LB 740202-MPC8560PX833LB
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 740202-MPC8560PX833L B Manufacturer Homepage: www.freescale.com Reference case: BGA Reference Date Code: 1123+ Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 740202-MPC8560PX833LB
Manufacturer Homepage: www.freescale.com
Reference case: BGA
Reference Date Code: 1123+
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now
833MHZ Embedded Microprocessor MPU - 694-MPC8560PX833LB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
833MHZ Embedded Microprocessor MPU
694-MPC8560PX833LB
833MHZ Embedded Microprocessor MPU 694-MPC8560PX833LB
IC MPU MPC85XX 833MHZ 783FCPBGA Product overview: MPC8560PX833LB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 833MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 833MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8560PX833LB can be used for catalog matching and distributor lookup.

IC MPU MPC85XX 833MHZ 783FCPBGA Product overview: MPC8560PX833LB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 833MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 833MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8560PX833LB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8560PX833LB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8560PX833LB
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8560PX833LB
IC MPU MPC85XX 833MHZ 783FCPBGA

IC MPU MPC85XX 833MHZ 783FCPBGA

Supplier's Site
Microprocessors - MPC8560PX833LB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8560PX833LB
Microprocessors MPC8560PX833LB
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 833MHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 833MHz 783-FCPBGA (29x29)

Buy Now Datasheet
Embedded - Microprocessors - MPC8560PX833LB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8560PX833LB
Embedded - Microprocessors MPC8560PX833LB
IC MPU MPC85XX 833MHZ 783FCBGA

IC MPU MPC85XX 833MHZ 783FCBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8560PX833LB-ND 740202-MPC8560PX833LB 694-MPC8560PX833LB MPC8560PX833LB MPC8560PX833LB MPC8560PX833LB
Product Name Microprocessors Embedded - Embedded - Microprocessors - MPC8560PX833LB 833MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e500 PowerPC; PowerPC e500 PowerPC e500 PowerPC; PowerPC e500
Supply Voltage 2.5V; 3.3V
Package Type Other; 783-BFBGA, FCBGA Other; Tray BGA; Other; 783-BFBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM3354 Sitara Processor - AM3354BZCZ80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Microprocessors - 5962-9310503QYA - Lingto Electronic Limited
Specs
Architecture RISC
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details