NXP Semiconductors 667MHZ Embedded Microprocessor MPU MPC8560PX667LC

Description
IC MPU MPC85XX 667MHZ 783FCPBGA Product overview: MPC8560PX667LC from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 667MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 667MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8560PX667LC can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MPU MPC85XX 667MHZ 783FCPBGA Product overview: MPC8560PX667LC from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 667MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 667MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8560PX667LC can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MPC8560PX667LC is a high-performance, 32-bit microprocessor from Quarktwin Technology Ltd., designed for networking, telecommunications, and wireless infrastructure applications. It features a PowerPC,Ñ¢ e500 core operating at 667 MHz, with a 32-Kbyte L1 instruction cache and a 32-Kbyte L1 data cache, both equipped with parity protection. The processor supports a variety of industry-standard interfaces, making it suitable for embedded applications. Key functionalities include a high-performance RISC communications processor module (CPM) capable of operating at up to 333 MHz, which is compatible with previous PowerQUICC families. The device supports multiple serial communication protocols, including ATM, Ethernet, and HDLC, and features three full-duplex fast serial communications controllers (FCCs) and four full-duplex serial communications controllers (SCCs). Additionally, it includes a DDR SDRAM controller, multiple general-purpose timers, and a variety of integrated peripherals for enhanced system design flexibility. The MPC8560PX667LC is ideal for engineers seeking a robust solution for applications requiring high-speed data processing and communication capabilities.

Datasheet Summary
Powered by GS/AI

The MPC8560PX667LC is a high-performance, 32-bit microprocessor from Quarktwin Technology Ltd., designed for networking, telecommunications, and wireless infrastructure applications. It features a PowerPC,Ñ¢ e500 core operating at 667 MHz, with a 32-Kbyte L1 instruction cache and a 32-Kbyte L1 data cache, both equipped with parity protection. The processor supports a variety of industry-standard interfaces, making it suitable for embedded applications. Key functionalities include a high-performance RISC communications processor module (CPM) capable of operating at up to 333 MHz, which is compatible with previous PowerQUICC families. The device supports multiple serial communication protocols, including ATM, Ethernet, and HDLC, and features three full-duplex fast serial communications controllers (FCCs) and four full-duplex serial communications controllers (SCCs). Additionally, it includes a DDR SDRAM controller, multiple general-purpose timers, and a variety of integrated peripherals for enhanced system design flexibility. The MPC8560PX667LC is ideal for engineers seeking a robust solution for applications requiring high-speed data processing and communication capabilities.

Suppliers

Company
Product
Description
Supplier Links
667MHZ Embedded Microprocessor MPU - 694-MPC8560PX667LC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
667MHZ Embedded Microprocessor MPU
694-MPC8560PX667LC
667MHZ Embedded Microprocessor MPU 694-MPC8560PX667LC
IC MPU MPC85XX 667MHZ 783FCPBGA Product overview: MPC8560PX667LC from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 667MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 667MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8560PX667LC can be used for catalog matching and distributor lookup.

IC MPU MPC85XX 667MHZ 783FCPBGA Product overview: MPC8560PX667LC from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 667MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 667MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8560PX667LC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MPC8560PX667LC - 134023-MPC8560PX667LC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8560PX667LC
134023-MPC8560PX667LC
Embedded - Embedded - Microprocessors - MPC8560PX667LC 134023-MPC8560PX667LC
Manufacturer: NXP Win Source Part Number: 134023-MPC8560PX667L C Packaging: Tray Core Processor: PowerPC e500 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Communications; CPM RAM Controllers: DDR, SDRAM Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (2) Voltage - I/O: 2.5V, 3.3V Additional Interfaces: I2C, PCI, RapidIO, SPI, TDM, UART Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 783-FCPBGA (29x29) Speed(Frequency): 667MHz Security Package / Case: 784-BBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 134023-MPC8560PX667LC
Packaging: Tray
Core Processor: PowerPC e500
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Communications; CPM
RAM Controllers: DDR, SDRAM
Graphics Acceleration: No
Ethernet: 10/100/1000 Mbps (2)
Voltage - I/O: 2.5V, 3.3V
Additional Interfaces: I2C, PCI, RapidIO, SPI, TDM, UART
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 783-FCPBGA (29x29)
Speed(Frequency): 667MHz
Security Package / Case: 784-BBGA, FCBGA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - MPC8560PX667LC-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8560PX667LC-ND
Microprocessors MPC8560PX667LC-ND
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 667MHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 667MHz 783-FCPBGA (29x29)

Buy Now Datasheet
Microprocessors - MPC8560PX667LC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8560PX667LC
Microprocessors MPC8560PX667LC
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 667MHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 667MHz 783-FCPBGA (29x29)

Buy Now Datasheet
Microprocessors - MPC8560PX667LC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8560PX667LC
Microprocessors MPC8560PX667LC
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 667MHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 667MHz 783-FCPBGA (29x29)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8560PX667LC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8560PX667LC
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8560PX667LC
IC MPU MPC85XX 667MHZ 783FCPBGA

IC MPU MPC85XX 667MHZ 783FCPBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MPC8560PX667LC 134023-MPC8560PX667LC MPC8560PX667LC-ND MPC8560PX667LC MPC8560PX667LC MPC8560PX667LC
Product Name 667MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC8560PX667LC Microprocessors Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Package Type Other; Tray P-BGA; Other; 783-FCPBGA (29x29) Other; 783-BFBGA, FCBGA BGA; Other; 783-BBGA, FCBGA BGA; Other; 783-BFBGA, FCBGA
Operating Temperature 0 C (32 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F)
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 2.5V, 3.3V 2.5V; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - 296-AM6411BSCGHAALV-ND - DigiKey
Specs
Data Bus 64-Bit
Microprocessor Family ARM; ARM® Cortex®-A53
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
4 suppliers
Embedded - Microprocessors - AM1810BZWTA3 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details