The MPC8560CVT667JB is a high-performance, 32-bit microprocessor from Quarktwin Technology Ltd., designed for networking, telecommunications, and wireless infrastructure applications. It features a PowerPC e500 core operating at 667 MHz, with a 32-Kbyte L1 instruction cache and a 32-Kbyte L1 data cache, both equipped with parity protection. The processor includes a memory management unit tailored for embedded applications and enhanced hardware and software debug support.
This microprocessor integrates multiple communication interfaces, including three full-duplex fast serial communications controllers (FCCs) and four full-duplex serial communications controllers (SCCs), supporting various protocols such as Ethernet and HDLC. It also features a DDR SDRAM controller, a PCI controller, and a RapidIO controller, making it suitable for complex communication environments. The device supports a range of peripherals through its programmable interrupt controller and general-purpose timers, providing flexibility for various applications.
Engineers considering the MPC8560CVT667JB should evaluate its capabilities in relation to their specific project requirements, particularly in embedded and communication-focuse
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 667MHz 783-FCPBGA (29x29)
IC MPU MPC85XX 667MHZ 783FCBGA
IC MPU MPC85XX 667MHZ 783FCPBGA
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 667MHz 783-FCPBGA (29x29)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MPC8560CVT667JB-ND | MPC8560CVT667JB | MPC8560CVT667JB | MPC8560CVT667JB |
| Product Name | Microprocessors | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Microprocessor Family | PowerPC; PowerPC e500 | PowerPC; PowerPC e500 | PowerPC; PowerPC e500 | PowerPC e500 |
| Supply Voltage | 2.5V; 3.3V | |||
| Package Type | Other; 783-BFBGA, FCBGA | BGA; Other; 783-BFBGA, FCBGA |