NXP Semiconductors 80MHZ Embedded Microprocessor MPU MPC855TVR80D4

Description
IC MPU MPC8XX 80MHZ 357BGA Product overview: MPC855TVR80D4 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 80MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC855TVR80D4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU MPC8XX 80MHZ 357BGA Product overview: MPC855TVR80D4 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 80MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC855TVR80D4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80MHZ Embedded Microprocessor MPU - 694-MPC855TVR80D4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80MHZ Embedded Microprocessor MPU
694-MPC855TVR80D4
80MHZ Embedded Microprocessor MPU 694-MPC855TVR80D4
IC MPU MPC8XX 80MHZ 357BGA Product overview: MPC855TVR80D4 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 80MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC855TVR80D4 can be used for catalog matching and distributor lookup.

IC MPU MPC8XX 80MHZ 357BGA Product overview: MPC855TVR80D4 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 80MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC855TVR80D4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1316659-MPC855TVR80D4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1316659-MPC855TVR80D4
Integrated Circuits (ICs) - Embedded - Microprocessors 1316659-MPC855TVR80D4
Manufacturer: NXP USA Inc. Win Source Part Number: 1316659-MPC855TVR80D 4 Category: Integrated Circuits (ICs)>Embedded>Micro processors Packaging: Tray Core Processor: MPC8xx Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 80MHz Co-Processors/DSP: Communications; CPM RAM Controllers: DRAM Graphics Acceleration: No Ethernet: 10Mbps (1), 10/100Mbps (1) Voltage - I/O: 3.3V Additional Interfaces: HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART Standard Package: 44 Supplier Device Package: 357-PBGA (25x25) Temperature Range - Operating: 0°C ~ 95°C Case / Package: 357-BBGA ECCN: 5A991B4B Fake Threat In the Open Market: 80 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 935319181557 Base Product Number: MPC85 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: NXP USA Inc.
Win Source Part Number: 1316659-MPC855TVR80D4
Category: Integrated Circuits (ICs)>Embedded>Microprocessors
Packaging: Tray
Core Processor: MPC8xx
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 80MHz
Co-Processors/DSP: Communications; CPM
RAM Controllers: DRAM
Graphics Acceleration: No
Ethernet: 10Mbps (1), 10/100Mbps (1)
Voltage - I/O: 3.3V
Additional Interfaces: HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART
Standard Package: 44
Supplier Device Package: 357-PBGA (25x25)
Temperature Range - Operating: 0°C ~ 95°C
Case / Package: 357-BBGA
ECCN: 5A991B4B
Fake Threat In the Open Market: 80
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 935319181557
Base Product Number: MPC85
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microprocessors - MPC855TVR80D4-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC855TVR80D4-ND
Microprocessors MPC855TVR80D4-ND
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 80MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 80MHz 357-PBGA (25x25)

Buy Now Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC855TVR80D4
Microprocessors - MPU MPC855TVR80D4
Microprocessors - MPU POWER QUICC-NO LEAD

Microprocessors - MPU POWER QUICC-NO LEAD

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC855TVR80D4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC855TVR80D4
Integrated Circuits (ICs) - Embedded - Microprocessors MPC855TVR80D4
POWERQUICC 32 BIT POWER ARCHITEC

POWERQUICC 32 BIT POWER ARCHITEC

Supplier's Site
Microprocessors - MPC855TVR80D4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC855TVR80D4
Microprocessors MPC855TVR80D4
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 80MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 80MHz 357-PBGA (25x25)

Buy Now Datasheet
Microprocessors - MPC855TVR80D4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC855TVR80D4
Microprocessors MPC855TVR80D4
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 80MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 80MHz 357-PBGA (25x25)

Buy Now Datasheet
Embedded - Microprocessors - MPC855TVR80D4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC855TVR80D4
Embedded - Microprocessors MPC855TVR80D4
IC MPU MPC8XX 80MHZ 357BGA

IC MPU MPC8XX 80MHZ 357BGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MPC855TVR80D4 1316659-MPC855TVR80D4 MPC855TVR80D4-ND MPC855TVR80D4 MPC855TVR80D4 MPC855TVR80D4 MPC855TVR80D4
Product Name 80MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors - MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Microprocessor Family PowerQUICC MPC8xx Processor MPC8xx MPC8xx MPC8xx MPC8xx
Supply Voltage 2.5|3.3 3.3V 3.3V
Package Type Other; Tray Other; 357-BBGA Other; 357-BBGA BGA; Other; 357-BBGA
Pin Count 357 357
Power Dissipation 909 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 25PPC750FX-FBQ113T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750FX
View Details
DM8107 DaVinci Digital Media Processor - DM8107AAAR11 - Texas Instruments
Specs
Microprocessor Family ARM
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details