NXP Semiconductors Microprocessors MPC855TCZQ66D4

Description
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)
Request a Quote Datasheet
Description
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC855TCZQ66D4-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC855TCZQ66D4-ND
Microprocessors MPC855TCZQ66D4-ND
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MPC855TCZQ66D4 - 789298-MPC855TCZQ66D4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC855TCZQ66D4
789298-MPC855TCZQ66D4
Embedded - Embedded - Microprocessors - MPC855TCZQ66D4 789298-MPC855TCZQ66D4
Manufacturer: NXP Win Source Part Number: 789298-MPC855TCZQ66D 4 Series: MPC8xx Packaging: Tray Operating Temperature Range: -40°C ~ 95°C (TA) Core Processor: MPC8xx Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 66MHz Co-Processors/DSP: Communications; CPM RAM Controllers: DRAM Graphics Acceleration: No Ethernet: 10 Mbps (1), 10/100 Mbps (1) Voltage - I/O: 3.3V Package: 357-BBGA Additional Interfaces: HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART Family Name: MPC855T Categories: Integrated Circuits (ICs) Manufacturer Package: 357-PBGA (25x25) Alternative Parts (Cross-Reference): TSPC860SRVZQYU66D; PC860SRMZQU66D; TSXPC860SRVZPU66D4; PC860SRVZQU66D; Introduction Date: April 24, 2004 ECCN: 3A991.a.2 Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 789298-MPC855TCZQ66D4
Series: MPC8xx
Packaging: Tray
Operating Temperature Range: -40°C ~ 95°C (TA)
Core Processor: MPC8xx
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 66MHz
Co-Processors/DSP: Communications; CPM
RAM Controllers: DRAM
Graphics Acceleration: No
Ethernet: 10 Mbps (1), 10/100 Mbps (1)
Voltage - I/O: 3.3V
Package: 357-BBGA
Additional Interfaces: HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART
Family Name: MPC855T
Categories: Integrated Circuits (ICs)
Manufacturer Package: 357-PBGA (25x25)
Alternative Parts (Cross-Reference): TSPC860SRVZQYU66D; PC860SRMZQU66D; TSXPC860SRVZPU66D4; PC860SRVZQU66D;
Introduction Date: April 24, 2004
ECCN: 3A991.a.2
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
32-bit 32bit 66MHz BGA Embedded Microprocessor MPU - 694-MPC855TCZQ66D4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32bit 66MHz BGA Embedded Microprocessor MPU
694-MPC855TCZQ66D4
32-bit 32bit 66MHz BGA Embedded Microprocessor MPU 694-MPC855TCZQ66D4
MPU PowerQUICC MPC8xx Processor RISC 32bit 0.32um 66MHz 357-Pin BGA Tray Product overview: MPC855TCZQ66D4 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 66MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 66MHz, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC855TCZQ66D4 can be used for catalog matching and distributor lookup.

MPU PowerQUICC MPC8xx Processor RISC 32bit 0.32um 66MHz 357-Pin BGA Tray Product overview: MPC855TCZQ66D4 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 66MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 66MHz, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC855TCZQ66D4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microprocessors - MPC855TCZQ66D4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC855TCZQ66D4
Embedded - Microprocessors MPC855TCZQ66D4
IC MPU MPC8XX 66MHZ 357BGA

IC MPU MPC8XX 66MHZ 357BGA

Supplier's Site Datasheet
Microprocessors - MPC855TCZQ66D4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC855TCZQ66D4
Microprocessors MPC855TCZQ66D4
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)

Buy Now Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC855TCZQ66D4
Microprocessors - MPU MPC855TCZQ66D4
Microprocessors - MPU POWER QUICC

Microprocessors - MPU POWER QUICC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC855TCZQ66D4-ND 789298-MPC855TCZQ66D4 694-MPC855TCZQ66D4 MPC855TCZQ66D4 MPC855TCZQ66D4 MPC855TCZQ66D4
Product Name Microprocessors Embedded - Embedded - Microprocessors - MPC855TCZQ66D4 32-bit 32bit 66MHz BGA Embedded Microprocessor MPU Embedded - Microprocessors Microprocessors Microprocessors - MPU
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family MPC8xx PowerQUICC MPC8xx Processor MPC8xx MPC8xx
Supply Voltage 3.3V 3.3V 2.5|3.3
Package Type Other; 357-BBGA Other; Tray BGA; Other; 357-BBGA
Pin Count 357 357
Unlock Full Specs
to access all available technical data

Similar Products

AM1802 Sitara Processor - AM1802BZCED3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
4 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details