NXP Semiconductors Microprocessors MPC855TCZQ50D4

Description
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)
Request a Quote Datasheet
Description
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC855TCZQ50D4-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC855TCZQ50D4-ND
Microprocessors MPC855TCZQ50D4-ND
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MPC855TCZQ50D4 - 811897-MPC855TCZQ50D4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC855TCZQ50D4
811897-MPC855TCZQ50D4
Embedded - Embedded - Microprocessors - MPC855TCZQ50D4 811897-MPC855TCZQ50D4
Manufacturer: NXP USA Inc. Win Source Part Number: 811897-MPC855TCZQ50D 4 Packaging: Tray Core Processor: MPC8xx Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 50MHz Co-Processors/DSP: Communications; CPM RAM Controllers: DRAM Graphics Acceleration: No Ethernet: 10Mbps (1), 10/100Mbps (1) Voltage - I/O: 3.3V Additional Interfaces: HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART Supplier Device Package: 357-PBGA (25x25) Temperature Range - Operating: -40°C ~ 95°C Manufacturer Package: 357-BBGA Popularity: Low Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 44 MSL Level: 3 (168 Hours) Part Number Series: MPC855

Manufacturer: NXP USA Inc.
Win Source Part Number: 811897-MPC855TCZQ50D4
Packaging: Tray
Core Processor: MPC8xx
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 50MHz
Co-Processors/DSP: Communications; CPM
RAM Controllers: DRAM
Graphics Acceleration: No
Ethernet: 10Mbps (1), 10/100Mbps (1)
Voltage - I/O: 3.3V
Additional Interfaces: HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART
Supplier Device Package: 357-PBGA (25x25)
Temperature Range - Operating: -40°C ~ 95°C
Manufacturer Package: 357-BBGA
Popularity: Low
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 44
MSL Level: 3 (168 Hours)
Part Number Series: MPC855

Buy Now
50MHZ Embedded Microprocessor MPU - 694-MPC855TCZQ50D4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50MHZ Embedded Microprocessor MPU
694-MPC855TCZQ50D4
50MHZ Embedded Microprocessor MPU 694-MPC855TCZQ50D4
IC MPU MPC8XX 50MHZ 357BGA Product overview: MPC855TCZQ50D4 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 50MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC855TCZQ50D4 can be used for catalog matching and distributor lookup.

IC MPU MPC8XX 50MHZ 357BGA Product overview: MPC855TCZQ50D4 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 50MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC855TCZQ50D4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC855TCZQ50D4
Microprocessors - MPU MPC855TCZQ50D4
Microprocessors - MPU POWER QUICC

Microprocessors - MPU POWER QUICC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC855TCZQ50D4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC855TCZQ50D4
Integrated Circuits (ICs) - Embedded - Microprocessors MPC855TCZQ50D4
IC MPU MPC85XX 50MHZ 357BGA

IC MPU MPC85XX 50MHZ 357BGA

Supplier's Site
Embedded - Microprocessors - MPC855TCZQ50D4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC855TCZQ50D4
Embedded - Microprocessors MPC855TCZQ50D4
IC MPU MPC8XX 50MHZ 357BGA

IC MPU MPC8XX 50MHZ 357BGA

Supplier's Site Datasheet
Microprocessors - MPC855TCZQ50D4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC855TCZQ50D4
Microprocessors MPC855TCZQ50D4
MPC8xx Microprocessor IC MPC85xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC85xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)

Buy Now Datasheet
Microprocessors - MPC855TCZQ50D4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC855TCZQ50D4
Microprocessors MPC855TCZQ50D4
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC855TCZQ50D4-ND 811897-MPC855TCZQ50D4 694-MPC855TCZQ50D4 MPC855TCZQ50D4 MPC855TCZQ50D4 MPC855TCZQ50D4 MPC855TCZQ50D4
Product Name Microprocessors Embedded - Embedded - Microprocessors - MPC855TCZQ50D4 50MHZ Embedded Microprocessor MPU Microprocessors - MPU Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family MPC8xx PowerQUICC MPC8xx Processor MPC8xx MPC8xx MPC8xx
Supply Voltage 3.3V 3.3V 3.3|2.5
Package Type Other; 357-BBGA Other; Tray BGA; Other; 357-BBGA
Pin Count 357 357
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM1808BZWTD4 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - AM5706BCBDJEASR - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1000 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Power efficient PowerArchitecture ® based solutions (QorIQ T-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 780-pin
PBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details