NXP Semiconductors Microprocessors MPC855TCVR50D4

Description
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)
Request a Quote Datasheet
Description
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC855TCVR50D4-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC855TCVR50D4-ND
Microprocessors MPC855TCVR50D4-ND
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MPC855TCVR50D4 - 789297-MPC855TCVR50D4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC855TCVR50D4
789297-MPC855TCVR50D4
Embedded - Embedded - Microprocessors - MPC855TCVR50D4 789297-MPC855TCVR50D4
Manufacturer: NXP Win Source Part Number: 789297-MPC855TCVR50D 4 Series: MPC8xx Packaging: Tray Operating Temperature Range: -40°C ~ 95°C (TA) Core Processor: MPC8xx Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 50MHz Co-Processors/DSP: Communications; CPM RAM Controllers: DRAM Graphics Acceleration: No Ethernet: 10 Mbps (1), 10/100 Mbps (1) Voltage - I/O: 3.3V Package: 357-BBGA Additional Interfaces: HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART Family Name: MPC855 Categories: Integrated Circuits (ICs) Manufacturer Package: 357-PBGA (25x25) Alternative Parts (Cross-Reference): TSPC860SRVZPU50D4; TSXPC860SRMZPU50C1; TSPC860SRMZPU50B; TSPC860SRVZPU50C1; Introduction Date: November 24, 2004 ECCN: 3A991.a.2 Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 789297-MPC855TCVR50D4
Series: MPC8xx
Packaging: Tray
Operating Temperature Range: -40°C ~ 95°C (TA)
Core Processor: MPC8xx
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 50MHz
Co-Processors/DSP: Communications; CPM
RAM Controllers: DRAM
Graphics Acceleration: No
Ethernet: 10 Mbps (1), 10/100 Mbps (1)
Voltage - I/O: 3.3V
Package: 357-BBGA
Additional Interfaces: HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART
Family Name: MPC855
Categories: Integrated Circuits (ICs)
Manufacturer Package: 357-PBGA (25x25)
Alternative Parts (Cross-Reference): TSPC860SRVZPU50D4; TSXPC860SRMZPU50C1; TSPC860SRMZPU50B; TSPC860SRVZPU50C1;
Introduction Date: November 24, 2004
ECCN: 3A991.a.2
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
50MHZ Embedded Microprocessor MPU - 694-MPC855TCVR50D4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50MHZ Embedded Microprocessor MPU
694-MPC855TCVR50D4
50MHZ Embedded Microprocessor MPU 694-MPC855TCVR50D4
IC MPU MPC8XX 50MHZ 357BGA Product overview: MPC855TCVR50D4 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 50MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC855TCVR50D4 can be used for catalog matching and distributor lookup.

IC MPU MPC8XX 50MHZ 357BGA Product overview: MPC855TCVR50D4 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 50MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC855TCVR50D4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC855TCVR50D4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC855TCVR50D4
Microprocessors MPC855TCVR50D4
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)

Buy Now Datasheet
Microprocessors - MPC855TCVR50D4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC855TCVR50D4
Microprocessors MPC855TCVR50D4
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)

Buy Now Datasheet
Embedded - Microprocessors - MPC855TCVR50D4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC855TCVR50D4
Embedded - Microprocessors MPC855TCVR50D4
IC MPU MPC8XX 50MHZ 357BGA

IC MPU MPC8XX 50MHZ 357BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC855TCVR50D4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC855TCVR50D4
Integrated Circuits (ICs) - Embedded - Microprocessors MPC855TCVR50D4
IC MPU MPC8XX 50MHZ 357 BGA

IC MPU MPC8XX 50MHZ 357 BGA

Supplier's Site
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC855TCVR50D4
Microprocessors - MPU MPC855TCVR50D4
Microprocessors - MPU POWER QUICC-NO LEAD

Microprocessors - MPU POWER QUICC-NO LEAD

Buy Now Datasheet
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25) - 568-MPC855TCVR50D4 - Utmel Electronic Limited
Hong Kong, China
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)
568-MPC855TCVR50D4
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25) 568-MPC855TCVR50D4
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC855TCVR50D4-ND 789297-MPC855TCVR50D4 694-MPC855TCVR50D4 MPC855TCVR50D4 MPC855TCVR50D4 MPC855TCVR50D4 MPC855TCVR50D4 568-MPC855TCVR50D4
Product Name Microprocessors Embedded - Embedded - Microprocessors - MPC855TCVR50D4 50MHZ Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors - MPU MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit 32-Bit
Microprocessor Family MPC8xx MPC8xx MPC8xx MPC8xx
Supply Voltage 3.3V 3.3V -3.3V; 3V; 3.3V
Package Type Other; 357-BBGA Other; Tray BGA; Other; 357-BBGA Other; 357-BBGA
Pin Count 357
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - DRA710BEGCBDRQ1 - Acme Chip Technology Co., Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Package Type Other; 538-LFBGA, FCBGA
Clock Speed 400 MHz
View Details
2 suppliers
Embedded - Microprocessors - 25PPC750FX-FB0513T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750FX
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details