IC MPU MPC85XX 533MHZ 783FCBGA Product overview: MPC8555CVTAJD from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 533MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 533MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8555CVTAJD can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 885754-MPC8555CVTAJD
Series: MPC85xx
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 533MHz 783-FCPBGA (29x29)
Core Processor: PowerPC e500
Speed: 533MHz
Package: Tray
Package: 783-BBGA, FCBGA
Part Status: Obsolete
Family Name: MPC85
Categories: Integrated Circuits (ICs)
Case / Package: 783-FCPBGA (29x29)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 36
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 533MHz 783-FCPBGA (29x29)
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 533MHz 783-FCPBGA (29x29)
IC MPU MPC85XX 533MHZ 783FCBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-MPC8555CVTAJD | 885754-MPC8555CVTAJD | MPC8555CVTAJD-ND | MPC8555CVTAJD | MPC8555CVTAJD |
| Product Name | 533MHZ Embedded Microprocessor MPU | Embedded - Embedded - Microprocessors - MPC8555CVTAJD | Microprocessors | Microprocessors | Embedded - Microprocessors |
| Microprocessor Family | MPC85 | PowerPC; PowerPC e500 | PowerPC e500 | PowerPC; PowerPC e500 | |
| Package Type | Other; 783-BBGA, FCBGA | P-BGA; Other; 783-FCPBGA (29x29) | Other; 783-BBGA, FCBGA | BGA; Other; 783-BBGA, FCBGA | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit |