PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.333GHz 783-FCPBGA (29x29)
IC MPU MPC85XX 1.333GHZ 783BGA Product overview: MPC8548VTAUJC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.333GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.333GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8548VTAUJC can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 059463-MPC8548VTAUJC
Packaging: Tray
Core Processor: PowerPC e500
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Signal Processing; SPE
RAM Controllers: DDR, DDR2, SDRAM
Graphics Acceleration: No
Ethernet: 10/100/1000 Mbps (4)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Additional Interfaces: DUART, I2C, PCI, RapidIO
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 783-FCPBGA (29x29)
Speed(Frequency): 1.333GHz
Security Package / Case: 783-BBGA, FCBGA
IC MPU MPC85XX 1.333GHZ 783BGA
IC MPU MPC85XX 1.333GHZ 783BGA
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.333GHz 783-FCPBGA (29x29)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MPC8548VTAUJC-ND | 694-MPC8548VTAUJC | 059463-MPC8548VTAUJC | MPC8548VTAUJC | MPC8548VTAUJC | MPC8548VTAUJC |
| Product Name | Microprocessors | 1.333GHZ Embedded Microprocessor MPU | Embedded - Embedded - Microprocessors - MPC8548VTAUJC | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | |||
| Microprocessor Family | PowerPC; PowerPC e500 | PowerPC; PowerPC e500 | PowerPC; PowerPC e500 | PowerPC e500 | ||
| Supply Voltage | 1.8V; 2.5V; 3.3V | 1.8V, 2.5V, 3.3V | ||||
| Package Type | Other; 783-BBGA, FCBGA | Other; Tray | P-BGA; Other; 783-FCPBGA (29x29) | BGA; Other; 783-BBGA, FCBGA |