The MPC8548E PowerQUICC III Integrated Processor is a high-performance 32-bit microprocessor designed for embedded applications. It features a core built on Power Architecture technology, with a 32-Kbyte L1 instruction cache and a 32-Kbyte L1 data cache, both equipped with parity protection. The processor includes a signal-processing engine (SPE) for vector operations and a double-precision floating-point APU, supporting a wide range of computational tasks. This processor is equipped with a 512-Kbyte L2 cache/SRAM that supports flexible configurations and full ECC on a 64-bit boundary. It also features a DDR/DDR2 memory controller with a 64-bit data interface, capable of supporting up to 16 Gbytes of memory across four banks. The device includes multiple high-speed interfaces, such as PCI/PCI-X, PCI Express, and Serial RapidIO, making it suitable for various communication and data processing applications. The MPC8548E is designed with enhanced hardware and software debug support, making it a robust choice for engineers looking for a reliable and efficient microprocessor for their embedded systems.
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.5GHz 783-FCBGA (29x29)
IC MPU MPC85XX 1.5GHZ 783FCBGA Product overview: MPC8548EVTAVHB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.5GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8548EVTAVHB can be used for catalog matching and distributor lookup.
Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1226433-MPC8548EVTAV
Manufacturer Homepage: www.freescale.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.5GHz 783-FCBGA (29x29)
IC MPU MPC85XX 1.5GHZ 783FCBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MPC8548EVTAVHB-ND | 694-MPC8548EVTAVHB | 1226433-MPC8548EVTAVHB | MPC8548EVTAVHB | MPC8548EVTAVHB |
| Product Name | Microprocessors | 1.5GHZ Embedded Microprocessor MPU | Embedded - Embedded - Microprocessors - MPC8548EVTAVHB | Microprocessors | Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | |||
| Microprocessor Family | PowerPC; PowerPC e500 | PowerPC e500 | PowerPC; PowerPC e500 | ||
| Supply Voltage | 1.8V; 2.5V; 3.3V | ||||
| Package Type | Other; 783-BBGA, FCBGA | Other; Tray | BGA; Other; 783-BBGA, FCBGA |