Win Source Part Number: 1080071-MPC8548EVTAT
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: MPC85xx
Core Processor: PowerPC e500
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 1.2GHz
Co-Processors/DSP: Signal Processing; SPE, Security; SEC
RAM Controllers: DDR, DDR2, SDRAM
Graphics Acceleration: No
Ethernet: 10/100/1000Mbps (4)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Security Features: Cryptography, Random Number Generator
Package: Tray
Additional Interfaces: DUART, I2C, PCI, RapidIO
Standard Package: 1
Package / Case: 783-BBGA, FCBGA
Supplier Device Package: 783-FCBGA (29x29)
Temperature Range - Operating: 0°C ~ 105°C (TA)
Alternative Parts (Cross-Reference): MPC8548ECVTAQGB; MPC8547EVTAUJB; MPC8547VTAQGB; MPC8545VTAQGB;
ECCN: 5A002A1 FRE
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Base Product Number: MPC85
Product Status: Obsolete
MPU PowerQUICC III RISC 32bit 0.09um 1.2GHz 1.8V/2.5V/3.3V 783-Pin FCBGA Tray Product overview: MPC8548EVTATGB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 1.2GHz, 1.8V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 1.2GHz, 1.8V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8548EVTATGB can be used for catalog matching and distributor lookup.
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.2GHz 783-FCBGA (29x29)
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.2GHz 783-FCBGA (29x29)
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.2GHz 783-FCBGA (29x29)
IC MPU MPC85XX 1.2GHZ 783FCBGA
IC MPU MPC85XX 1.2GHZ 783FCBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 1080071-MPC8548EVTATGB | 694-MPC8548EVTATGB | MPC8548EVTATGB-ND | MPC8548EVTATGB | MPC8548EVTATGB | MPC8548EVTATGB |
| Product Name | Integrated Circuits (ICs) - Embedded - Microprocessors | 32-bit 32bit 1.2GHz 1.8V Embedded Microprocessor MPU | Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | |||
| Supply Voltage | 1.8V, 2.5V, 3.3V | 1.1 | 1.8V; 2.5V; 3.3V | |||
| Operating Temperature | 0 to 105 C (32 to 221 F) | 0 C (32 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | |
| Architecture | RISC | |||||
| Microprocessor Family | PowerQUICC III | PowerPC; PowerPC e500 | PowerPC e500 | PowerPC; PowerPC e500 | PowerPC; PowerPC e500 |