NXP Semiconductors 1.5GHZ Embedded Microprocessor MPU MPC8548EPXAVHD

Description
IC MPU MPC85XX 1.5GHZ 783FCPBGA Product overview: MPC8548EPXAVHD from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.5GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8548EPXAVHD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU MPC85XX 1.5GHZ 783FCPBGA Product overview: MPC8548EPXAVHD from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.5GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8548EPXAVHD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5GHZ Embedded Microprocessor MPU - 694-MPC8548EPXAVHD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5GHZ Embedded Microprocessor MPU
694-MPC8548EPXAVHD
1.5GHZ Embedded Microprocessor MPU 694-MPC8548EPXAVHD
IC MPU MPC85XX 1.5GHZ 783FCPBGA Product overview: MPC8548EPXAVHD from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.5GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8548EPXAVHD can be used for catalog matching and distributor lookup.

IC MPU MPC85XX 1.5GHZ 783FCPBGA Product overview: MPC8548EPXAVHD from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.5GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8548EPXAVHD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1210797-MPC8548EPXAVHD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1210797-MPC8548EPXAVHD
Integrated Circuits (ICs) - Embedded - Microprocessors 1210797-MPC8548EPXAVHD
Win Source Part Number: 1210797-MPC8548EPXAV HD Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: MPC85xx Core Processor: PowerPC e500 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 1.5GHz Co-Processors/DSP: Signal Processing; SPE, Security; SEC RAM Controllers: DDR, DDR2, SDRAM Graphics Acceleration: No Ethernet: 10/100/1000Mbps (4) Voltage - I/O: 1.8V, 2.5V, 3.3V Security Features: Cryptography, Random Number Generator Package: Tray Additional Interfaces: DUART, I2C, PCI, RapidIO Standard Package: 36 Package / Case: 783-BBGA, FCBGA Supplier Device Package: 783-FCPBGA (29x29) Temperature Range - Operating: 0°C ~ 105°C (TA) ECCN: 5A002A1 Fake Threat In the Open Market: 60 pct. HTSUS: 8542.31.0001 Mfr: Freescale Semiconductor Other Names: 2156-MPC8548EPXAVHD- FR,FREFREMPC8548EPXA VHD Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1210797-MPC8548EPXAVHD
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: MPC85xx
Core Processor: PowerPC e500
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 1.5GHz
Co-Processors/DSP: Signal Processing; SPE, Security; SEC
RAM Controllers: DDR, DDR2, SDRAM
Graphics Acceleration: No
Ethernet: 10/100/1000Mbps (4)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Security Features: Cryptography, Random Number Generator
Package: Tray
Additional Interfaces: DUART, I2C, PCI, RapidIO
Standard Package: 36
Package / Case: 783-BBGA, FCBGA
Supplier Device Package: 783-FCPBGA (29x29)
Temperature Range - Operating: 0°C ~ 105°C (TA)
ECCN: 5A002A1
Fake Threat In the Open Market: 60 pct.
HTSUS: 8542.31.0001
Mfr: Freescale Semiconductor
Other Names: 2156-MPC8548EPXAVHD-FR,FREFREMPC8548EPXAVHD
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8548EPXAVHD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8548EPXAVHD
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8548EPXAVHD
IC MPU MPC85XX 1.5GHZ 783FCPBGA

IC MPU MPC85XX 1.5GHZ 783FCPBGA

Supplier's Site
Microprocessors - MPC8548EPXAVHD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8548EPXAVHD
Microprocessors MPC8548EPXAVHD
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.5GHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.5GHz 783-FCPBGA (29x29)

Buy Now Datasheet
Microprocessors - MPC8548EPXAVHD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8548EPXAVHD
Microprocessors MPC8548EPXAVHD
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.5GHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.5GHz 783-FCPBGA (29x29)

Buy Now Datasheet
Embedded - Microprocessors - MPC8548EPXAVHD - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8548EPXAVHD
Embedded - Microprocessors MPC8548EPXAVHD
IC MPU MPC85XX 1.5GHZ 783FCBGA

IC MPU MPC85XX 1.5GHZ 783FCBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MPC8548EPXAVHD 1210797-MPC8548EPXAVHD MPC8548EPXAVHD MPC8548EPXAVHD MPC8548EPXAVHD
Product Name 1.5GHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Package Type Other; Tray BGA; Other; 783-BBGA, FCBGA
Operating Temperature 0 C (32 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F)
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

AM3703 Sitara Processor - AM3703CBCD100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
8 suppliers
Microprocessors - 150-SAM9X75D5MT-I/4TB-SL3TR-ND - DigiKey
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details
Space Grade Processors, Modules & Memories -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB- TePBGA
View Details