NXP Semiconductors Embedded Microprocessor MPU MPC8548ECVUAUJ

Description
Product overview: MPC8548ECVUAUJ from Freescale Semiconductor - NXP is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8548ECVUAUJ can be used for catalog matching and distributor lookup.
Request a Quote
Description
Product overview: MPC8548ECVUAUJ from Freescale Semiconductor - NXP is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8548ECVUAUJ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Microprocessor MPU - 694-MPC8548ECVUAUJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-MPC8548ECVUAUJ
Embedded Microprocessor MPU 694-MPC8548ECVUAUJ
Product overview: MPC8548ECVUAUJ from Freescale Semiconductor - NXP is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8548ECVUAUJ can be used for catalog matching and distributor lookup.

Product overview: MPC8548ECVUAUJ from Freescale Semiconductor - NXP is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8548ECVUAUJ can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - MPC8548ECVUAUJ - 1191113-MPC8548ECVUAUJ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8548ECVUAUJ
1191113-MPC8548ECVUAUJ
Embedded - Embedded - Microprocessors - MPC8548ECVUAUJ 1191113-MPC8548ECVUAUJ
Manufacturer: Freescale Semiconductor - NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1191113-MPC8548ECVUA UJ Operating Supply Voltage: 1.1 V Weight: 11.227488 g Categories: Embedded - Microprocessors Max Frequency: 1.333 GHz Halogen Free: Not Halogen Free Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Data Bus Width: 32 b RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 105 °C

Manufacturer: Freescale Semiconductor - NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1191113-MPC8548ECVUAUJ
Operating Supply Voltage: 1.1 V
Weight: 11.227488 g
Categories: Embedded - Microprocessors
Max Frequency: 1.333 GHz
Halogen Free: Not Halogen Free
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Data Bus Width: 32 b
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 105 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MPC8548ECVUAUJ 1191113-MPC8548ECVUAUJ
Product Name Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC8548ECVUAUJ
Supply Voltage 1.1 V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microprocessor MPU - 694-D8253-5 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 5
Operating Temperature 0 C (32 F)
View Details
4 suppliers
AM3871 Sitara Processor - AM3871CCYE80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
5 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details