NXP Semiconductors 1.333GHZ Embedded Microprocessor MPU MPC8548ECPXAUJD

Description
IC MPU MPC85XX 1.333GHZ 783BGA Product overview: MPC8548ECPXAUJD from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.333GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.333GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8548ECPXAUJD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU MPC85XX 1.333GHZ 783BGA Product overview: MPC8548ECPXAUJD from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.333GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.333GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8548ECPXAUJD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.333GHZ Embedded Microprocessor MPU - 694-MPC8548ECPXAUJD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.333GHZ Embedded Microprocessor MPU
694-MPC8548ECPXAUJD
1.333GHZ Embedded Microprocessor MPU 694-MPC8548ECPXAUJD
IC MPU MPC85XX 1.333GHZ 783BGA Product overview: MPC8548ECPXAUJD from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.333GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.333GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8548ECPXAUJD can be used for catalog matching and distributor lookup.

IC MPU MPC85XX 1.333GHZ 783BGA Product overview: MPC8548ECPXAUJD from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.333GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.333GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8548ECPXAUJD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC8548ECPXAUJD-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8548ECPXAUJD-ND
Microprocessors MPC8548ECPXAUJD-ND
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.333GHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.333GHz 783-FCPBGA (29x29)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1012999-MPC8548ECPXAUJD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1012999-MPC8548ECPXAUJD
Integrated Circuits (ICs) - Embedded - Microprocessors 1012999-MPC8548ECPXAUJD
Win Source Part Number: 1012999-MPC8548ECPXA UJD Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: MPC85xx Core Processor: PowerPC e500 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 1.333GHz Co-Processors/DSP: Signal Processing; SPE, Security; SEC RAM Controllers: DDR, DDR2, SDRAM Graphics Acceleration: No Ethernet: 10/100/1000Mbps (4) Voltage - I/O: 1.8V, 2.5V, 3.3V Security Features: Cryptography, Random Number Generator Package: Tray Additional Interfaces: DUART, I2C, PCI, RapidIO Standard Package: 36 Package / Case: 783-BBGA, FCBGA Supplier Device Package: 783-FCPBGA (29x29) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: 5A002A1 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Base Product Number: MPC85 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1012999-MPC8548ECPXAUJD
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: MPC85xx
Core Processor: PowerPC e500
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 1.333GHz
Co-Processors/DSP: Signal Processing; SPE, Security; SEC
RAM Controllers: DDR, DDR2, SDRAM
Graphics Acceleration: No
Ethernet: 10/100/1000Mbps (4)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Security Features: Cryptography, Random Number Generator
Package: Tray
Additional Interfaces: DUART, I2C, PCI, RapidIO
Standard Package: 36
Package / Case: 783-BBGA, FCBGA
Supplier Device Package: 783-FCPBGA (29x29)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: 5A002A1
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Base Product Number: MPC85
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8548ECPXAUJD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8548ECPXAUJD
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8548ECPXAUJD
IC MPU MPC85XX 1.333GHZ 783BGA

IC MPU MPC85XX 1.333GHZ 783BGA

Supplier's Site
Embedded - Microprocessors - MPC8548ECPXAUJD - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8548ECPXAUJD
Embedded - Microprocessors MPC8548ECPXAUJD
IC MPU MPC85XX 1.333GHZ 783BGA

IC MPU MPC85XX 1.333GHZ 783BGA

Supplier's Site Datasheet
Microprocessors - MPC8548ECPXAUJD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8548ECPXAUJD
Microprocessors MPC8548ECPXAUJD
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.333GHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.333GHz 783-FCPBGA (29x29)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MPC8548ECPXAUJD MPC8548ECPXAUJD-ND 1012999-MPC8548ECPXAUJD MPC8548ECPXAUJD MPC8548ECPXAUJD MPC8548ECPXAUJD
Product Name 1.333GHZ Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors
Package Type Other; Tray Other; 783-BBGA, FCBGA BGA; Other; 783-BBGA, FCBGA
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e500 PowerPC; PowerPC e500 PowerPC; PowerPC e500 PowerPC e500
Unlock Full Specs
to access all available technical data

Similar Products

AM3354 Sitara Processor - AM3354BZCZA80R - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details