PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.333GHz 783-FCPBGA (29x29)
IC MPU MPC85XX 1.333GHZ 783BGA Product overview: MPC8548CVTAUJD from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.333GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.333GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8548CVTAUJD can be used for catalog matching and distributor lookup.
Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1226429-MPC8548CVTAU
Manufacturer Homepage: www.freescale.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC MPU MPC85XX 1.333GHZ 783BGA
IC MPU MPC85XX 1.333GHZ 783BGA
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.333GHz 783-FCPBGA (29x29)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MPC8548CVTAUJD-ND | 694-MPC8548CVTAUJD | 1226429-MPC8548CVTAUJD | MPC8548CVTAUJD | MPC8548CVTAUJD | MPC8548CVTAUJD |
| Product Name | Microprocessors | 1.333GHZ Embedded Microprocessor MPU | Embedded - Embedded - Microprocessors - MPC8548CVTAUJD | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||||
| Microprocessor Family | PowerPC; PowerPC e500 | PowerPC; PowerPC e500 | PowerPC; PowerPC e500 | PowerPC e500 | ||
| Supply Voltage | 1.8V; 2.5V; 3.3V | |||||
| Package Type | Other; 783-BBGA, FCBGA | Other; Tray | BGA; Other; 783-BBGA, FCBGA |