Manufacturer: NXP
Win Source Part Number: 789291-MPC8545EVUANG
Series: MPC85xx
Packaging: Tray
Operating Temperature Range: 0°C ~ 105°C (TA)
Core Processor: PowerPC e500
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 800MHz
Co-Processors/DSP: Signal Processing; SPE, Security; SEC
RAM Controllers: DDR, DDR2, SDRAM
Graphics Acceleration: No
Ethernet: 10/100/1000 Mbps (4)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Security Features: Cryptography, Random Number Generator
Package: 783-BBGA, FCBGA
Additional Interfaces: DUART, I2C, PCI, RapidIO
Part Status: Obsolete(EOL)
Family Name: MPC8545E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 783-FCPBGA (29x29)
Alternative Parts (Cross-Reference): MPC8545EHXANG; MPC8545EVTANG; MPC8545EVUANGA; MPC8545EVUANGB;
Introduction Date: May 01, 2007
ECCN: 5A002
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC MPU MPC85XX 800MHZ 783FCBGA / MPU PowerQUICC III RISC 32bit 0.09um 800MHz 1.8V/2.5V/3.3V 783-Pin FCCBGA Tray Product overview: MPC8545EVUANG from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 800MHZ, 32bit. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 800MHZ, 32bit, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8545EVUANG can be used for catalog matching and distributor lookup.
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 800MHz 783-FCBGA (29x29)
IC MPU MPC85XX 800MHZ 783FCBGA
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 800MHz 783-FCBGA (29x29)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 789291-MPC8545EVUANG | 694-MPC8545EVUANG | MPC8545EVUANG-ND | MPC8545EVUANG | MPC8545EVUANG |
| Product Name | Embedded - Embedded - Microprocessors - MPC8545EVUANG | 32-bit 800MHZ 32bit Embedded Microprocessor MPU | Microprocessors | Embedded - Microprocessors | Microprocessors |
| Architecture | RISC | RISC | |||
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Supply Voltage | 1.8V, 2.5V, 3.3V | 1.8V; 2.5V; 3.3V | |||
| Operating Temperature | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | |
| Microprocessor Family | MPC8545E | PowerPC; PowerPC e500 | PowerPC; PowerPC e500 | PowerPC e500 |