NXP Semiconductors Microprocessors MPC8545EVJANGD

Description
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 800MHz 783-FCPBGA (29x29)
Request a Quote
Description
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 800MHz 783-FCPBGA (29x29)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 568-14898-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-14898-ND
Microprocessors 568-14898-ND
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 800MHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 800MHz 783-FCPBGA (29x29)

Buy Now Datasheet
Microprocessors - MPC8545EVJANGD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8545EVJANGD
Microprocessors MPC8545EVJANGD
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 800MHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 800MHz 783-FCPBGA (29x29)

Buy Now Datasheet
MPU PowerQUICC III RISC 32-Bit 800MHz 1.8V/2.5V/3.3V 783-Pin FCPBGA Tray - 568-MPC8545EVJANGD - Utmel Electronic Limited
Hong Kong, China
MPU PowerQUICC III RISC 32-Bit 800MHz 1.8V/2.5V/3.3V 783-Pin FCPBGA Tray
568-MPC8545EVJANGD
MPU PowerQUICC III RISC 32-Bit 800MHz 1.8V/2.5V/3.3V 783-Pin FCPBGA Tray 568-MPC8545EVJANGD
MPU PowerQUICC III RISC 32-Bit 800MHz 1.8V/2.5V/3.3V 783-Pin FCPBGA Tray

MPU PowerQUICC III RISC 32-Bit 800MHz 1.8V/2.5V/3.3V 783-Pin FCPBGA Tray

Supplier's Site
Embedded - Microprocessors - MPC8545EVJANGD - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8545EVJANGD
Embedded - Microprocessors MPC8545EVJANGD
IC MPU MPC85XX 800MHZ 783FCBGA

IC MPU MPC85XX 800MHZ 783FCBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8545EVJANGD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8545EVJANGD
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8545EVJANGD
IC MPU MPC85XX 800MHZ 783FCPBGA

IC MPU MPC85XX 800MHZ 783FCPBGA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 568-14898-ND MPC8545EVJANGD 568-MPC8545EVJANGD MPC8545EVJANGD MPC8545EVJANGD
Product Name Microprocessors Microprocessors MPU PowerQUICC III RISC 32-Bit 800MHz 1.8V/2.5V/3.3V 783-Pin FCPBGA Tray Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit 32-Bit
Microprocessor Family PowerPC; PowerPC e500 PowerPC e500 PowerPC e500 PowerPC; PowerPC e500 PowerPC; PowerPC e500
Supply Voltage 1.8V; 2.5V; 3.3V
Package Type Other; 783-BBGA, FCBGA BGA; Other; 783-BBGA, FCBGA Other; 783-BBGA, FCBGA
Pin Count 783
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 25PPC750FX-FBO5-3T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750FX
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - DRA710BEGCBDRQ1 - Acme Chip Technology Co., Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Package Type Other; 538-LFBGA, FCBGA
Clock Speed 400 MHz
View Details
2 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
600MHZ Embedded Microprocessor MPU - 694-ATSAMA5D44B-CU - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 V
Package Type Other; Tray
Pin Count 361
View Details
7 suppliers