NXP Semiconductors Microprocessors MPC8544VTAQG

Description
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.0GHz 783-FCBGA (29x29)
Request a Quote Datasheet
Description
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.0GHz 783-FCBGA (29x29)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8544VTAQG-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8544VTAQG-ND
Microprocessors MPC8544VTAQG-ND
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.0GHz 783-FCBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.0GHz 783-FCBGA (29x29)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MPC8544VTAQG - 1226427-MPC8544VTAQG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8544VTAQG
1226427-MPC8544VTAQG
Embedded - Embedded - Microprocessors - MPC8544VTAQG 1226427-MPC8544VTAQG
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1226427-MPC8544VTAQG Manufacturer Homepage: www.freescale.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1226427-MPC8544VTAQG
Manufacturer Homepage: www.freescale.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now
1.0GHZ Embedded Microprocessor MPU - 694-MPC8544VTAQG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.0GHZ Embedded Microprocessor MPU
694-MPC8544VTAQG
1.0GHZ Embedded Microprocessor MPU 694-MPC8544VTAQG
IC MPU MPC85XX 1.0GHZ 783FCBGA Product overview: MPC8544VTAQG from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8544VTAQG can be used for catalog matching and distributor lookup.

IC MPU MPC85XX 1.0GHZ 783FCBGA Product overview: MPC8544VTAQG from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8544VTAQG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8544VTAQG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8544VTAQG
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8544VTAQG
IC MPU MPC85XX 1.0GHZ 783FCBGA

IC MPU MPC85XX 1.0GHZ 783FCBGA

Supplier's Site
Microprocessors - MPC8544VTAQG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8544VTAQG
Microprocessors MPC8544VTAQG
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.0GHz 783-FCBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.0GHz 783-FCBGA (29x29)

Buy Now Datasheet
Microprocessors - MPC8544VTAQG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8544VTAQG
Microprocessors MPC8544VTAQG
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.0GHz 783-FCBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.0GHz 783-FCBGA (29x29)

Buy Now Datasheet
Embedded - Microprocessors - MPC8544VTAQG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8544VTAQG
Embedded - Microprocessors MPC8544VTAQG
IC MPU MPC85XX 1.0GHZ 783FCBGA

IC MPU MPC85XX 1.0GHZ 783FCBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8544VTAQG-ND 1226427-MPC8544VTAQG 694-MPC8544VTAQG MPC8544VTAQG MPC8544VTAQG MPC8544VTAQG
Product Name Microprocessors Embedded - Embedded - Microprocessors - MPC8544VTAQG 1.0GHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e500 PowerPC; PowerPC e500 PowerPC e500 PowerPC; PowerPC e500
Supply Voltage 1.8V; 2.5V; 3.3V
Package Type Other; 783-BBGA, FCBGA Other; Tray BGA; Other; 783-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM1707 Sitara Processor - AM1707BZKBT3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA
View Details
3 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details