Win Source Part Number: 1165749-MPC8544VJAQG
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: MPC85xx
Core Processor: PowerPC e500
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 1.0GHz
Co-Processors/DSP: Signal Processing; SPE
RAM Controllers: DDR, DDR2, SDRAM
Graphics Acceleration: No
Ethernet: 10/100/1000Mbps (2)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Package: Tray
Additional Interfaces: DUART, I2C, PCI
Standard Package: 36
Package / Case: 783-BBGA, FCBGA
Supplier Device Package: 783-FCPBGA (29x29)
Temperature Range - Operating: 0°C ~ 105°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 568-14897,9353202985
Base Product Number: MPC8544
Product Status: Obsolete
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)
IC MPU MPC85XX 1.0GHZ 783FCPBGA Product overview: MPC8544VJAQGA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8544VJAQGA can be used for catalog matching and distributor lookup.
IC MPU MPC85XX 1.0GHZ 783FCPBGA
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)
Microprocessors - MPU PowerQUICC 32 Bit Power Arch SoC
IC MPU MPC85XX 1.0GHZ 783FCBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 1165749-MPC8544VJAQGA | 568-14897-ND | 694-MPC8544VJAQGA | MPC8544VJAQGA | MPC8544VJAQGA | MPC8544VJAQGA | MPC8544VJAQGA |
| Product Name | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | 1.0GHZ Embedded Microprocessor MPU | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Microprocessors - MPU | Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||||
| Supply Voltage | 1.8V, 2.5V, 3.3V | 1.8V; 2.5V; 3.3V | 1 | ||||
| Operating Temperature | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 C (32 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | ||
| Microprocessor Family | PowerPC; PowerPC e500 | PowerQUICC III MPC85xx Processor | PowerPC; PowerPC e500 | PowerPC e500 | PowerPC; PowerPC e500 | ||
| Package Type | Other; 783-BBGA, FCBGA | Other; Tray | BGA; Other; 783-BBGA, FCBGA |