NXP Semiconductors Microprocessors MPC8544EVTARJ

Description
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.067GHz 783-FCPBGA (29x29)
Request a Quote
Description
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.067GHz 783-FCPBGA (29x29)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MPC8544E is a high-performance, 32-bit microprocessor from Quarktwin Technology Ltd., designed for embedded applications. It features a Power Architecture® technology core with a 1.067 GHz clock speed, enhanced by a signal-processing engine (SPE) and a double-precision floating-point unit. The processor includes a 32-Kbyte L1 instruction cache and a 32-Kbyte L1 data cache, both with parity protection, as well as a 256-Kbyte L2 cache with full ECC support. The device supports a DDR/DDR2 memory controller with a 64-bit data interface, allowing for up to 16 Gbytes of memory across four banks. It also features a programmable interrupt controller compliant with the OpenPIC architecture, integrated security engine optimized for cryptographic algorithms, and enhanced hardware and software debug support. The MPC8544E is suitable for applications requiring robust processing capabilities and extensive memory management features.

Datasheet Summary
Powered by GS/AI

The MPC8544E is a high-performance, 32-bit microprocessor from Quarktwin Technology Ltd., designed for embedded applications. It features a Power Architecture® technology core with a 1.067 GHz clock speed, enhanced by a signal-processing engine (SPE) and a double-precision floating-point unit. The processor includes a 32-Kbyte L1 instruction cache and a 32-Kbyte L1 data cache, both with parity protection, as well as a 256-Kbyte L2 cache with full ECC support. The device supports a DDR/DDR2 memory controller with a 64-bit data interface, allowing for up to 16 Gbytes of memory across four banks. It also features a programmable interrupt controller compliant with the OpenPIC architecture, integrated security engine optimized for cryptographic algorithms, and enhanced hardware and software debug support. The MPC8544E is suitable for applications requiring robust processing capabilities and extensive memory management features.

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8544EVTARJ-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8544EVTARJ-ND
Microprocessors MPC8544EVTARJ-ND
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.067GHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.067GHz 783-FCPBGA (29x29)

Buy Now Datasheet
Microprocessors - MPC8544EVTARJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8544EVTARJ
Microprocessors MPC8544EVTARJ
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.067GHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.067GHz 783-FCPBGA (29x29)

Buy Now Datasheet
Embedded - Microprocessors - MPC8544EVTARJ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8544EVTARJ
Embedded - Microprocessors MPC8544EVTARJ
IC MPU MPC85XX 1.067GHZ 783BGA

IC MPU MPC85XX 1.067GHZ 783BGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8544EVTARJ-ND MPC8544EVTARJ MPC8544EVTARJ
Product Name Microprocessors Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e500 PowerPC e500 PowerPC; PowerPC e500
Supply Voltage 1.8V; 2.5V; 3.3V
Package Type Other; 783-BBGA, FCBGA BGA; Other; 783-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - EN80C188XL-20 - Quarktwin Technology Ltd.
Specs
Data Bus 16-Bit; 1 Core, 16-Bit
Microprocessor Family 80C186
Package Type Other; 68-LCC (J-Lead)
View Details
2 suppliers
DM388 DaVinci Digital Media Processor - DM388AAARD21FP - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Space Grade Processors, Modules & Memories -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , QorIQ ARM Cortex4
Package Type P-BGA; Other; 780 pin FC- PBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details