PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 800MHz 783-FCPBGA (29x29)
Manufacturer: NXP
Win Source Part Number: 927929-MPC8544EVTANG
Series: MPC85xx
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 800MHz 783-FCPBGA (29x29)
Core Processor: PowerPC e500
Speed: 800MHz
Package: Tray
Package: 783-BBGA, FCBGA
Part Status: Obsolete
Family Name: MPC85
Categories: Integrated Circuits (ICs)
Case / Package: 783-FCPBGA (29x29)
ECCN: 5A002A1 FRE
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MPU MPC85XX 800MHZ 783FCBGA Product overview: MPC8544EVTANG from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8544EVTANG can be used for catalog matching and distributor lookup.
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 800MHz 783-FCPBGA (29x29)
IC MPU MPC85XX 800MHZ 783FCBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MPC8544EVTANG-ND | 927929-MPC8544EVTANG | 694-MPC8544EVTANG | MPC8544EVTANG | MPC8544EVTANG |
| Product Name | Microprocessors | Embedded - Embedded - Microprocessors - MPC8544EVTANG | 800MHZ Embedded Microprocessor MPU | Microprocessors | Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | |||
| Microprocessor Family | PowerPC; PowerPC e500 | MPC85 | PowerPC e500 | PowerPC; PowerPC e500 | |
| Supply Voltage | 1.8V; 2.5V; 3.3V | ||||
| Package Type | Other; 783-BBGA, FCBGA | P-BGA; Other; 783-FCPBGA (29x29) | Other; 783-BBGA, FCBGA | BGA; Other; 783-BBGA, FCBGA |