Manufacturer: NXP
Win Source Part Number: 927928-MPC8544EVJAQG
Series: MPC85xx
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)
Core Processor: PowerPC e500
Speed: 1.0GHz
Package: 783-BBGA, FCBGA
Package: Tray
Family Name: MPC8544
Categories: Integrated Circuits (ICs)
Case / Package: 783-FCPBGA (29x29)
ECCN: 5A002A1 FRE
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 36
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MPU MPC85XX 1.0GHZ 783FCPBGA Product overview: MPC8544EVJAQGA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8544EVJAQGA can be used for catalog matching and distributor lookup.
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)
IC MPU MPC85XX 1.0GHZ 783FCPBGA
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)
IC MPU MPC85XX 1.0GHZ 783FCBGA
Microprocessors - MPU PowerQUICC 32 Bit Power Arch SoC
IC MPU MPC85XX 1.0GHZ 783FCBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 927928-MPC8544EVJAQGA | 694-MPC8544EVJAQGA | MPC8544EVJAQGA-ND | MPC8544EVJAQGA | MPC8544EVJAQGA | MPC8544EVJAQGA | MPC8544EVJAQGA | MPC8544EVJAQGA |
| Product Name | Embedded - Embedded - Microprocessors - MPC8544EVJAQGA | 1.0GHZ Embedded Microprocessor MPU | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Embedded - Microprocessors | Microprocessors - MPU | Microprocessors |
| Package Type | P-BGA; Other; 783-FCPBGA (29x29) | Other; Tray | Other; 783-BBGA, FCBGA | BGA; Other; 783-BBGA, FCBGA | Other; 783-BBGA, FCBGA | |||
| Operating Temperature | 0 to 105 C (32 to 221 F) | 0 C (32 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | ||
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||||||
| Microprocessor Family | PowerPC; PowerPC e500 | PowerPC; PowerPC e500 | PowerPC e500 | PowerPC; PowerPC e500 | PowerPC e500 |