NXP Semiconductors Microprocessors MPC8544EVJANGA

Description
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 800MHz 783-FCPBGA (29x29)
Request a Quote Datasheet
Description
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 800MHz 783-FCPBGA (29x29)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8544EVJANGA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8544EVJANGA-ND
Microprocessors MPC8544EVJANGA-ND
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 800MHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 800MHz 783-FCPBGA (29x29)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MPC8544EVJANGA - 885741-MPC8544EVJANGA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8544EVJANGA
885741-MPC8544EVJANGA
Embedded - Embedded - Microprocessors - MPC8544EVJANGA 885741-MPC8544EVJANGA
Manufacturer: NXP Win Source Part Number: 885741-MPC8544EVJANG A Series: MPC85xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 800MHz 783-FCPBGA (29x29) Core Processor: PowerPC e500 Speed: 800MHz Package: 783-BBGA, FCBGA Package: Tray Family Name: MPC8544 Categories: Integrated Circuits (ICs) Case / Package: 783-FCPBGA (29x29) ECCN: 5A002A1 FRE Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 36 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 885741-MPC8544EVJANGA
Series: MPC85xx
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 800MHz 783-FCPBGA (29x29)
Core Processor: PowerPC e500
Speed: 800MHz
Package: 783-BBGA, FCBGA
Package: Tray
Family Name: MPC8544
Categories: Integrated Circuits (ICs)
Case / Package: 783-FCPBGA (29x29)
ECCN: 5A002A1 FRE
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 36
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
800MHZ Embedded Microprocessor MPU - 694-MPC8544EVJANGA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MHZ Embedded Microprocessor MPU
694-MPC8544EVJANGA
800MHZ Embedded Microprocessor MPU 694-MPC8544EVJANGA
IC MPU MPC85XX 800MHZ 783FCPBGA Product overview: MPC8544EVJANGA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8544EVJANGA can be used for catalog matching and distributor lookup.

IC MPU MPC85XX 800MHZ 783FCPBGA Product overview: MPC8544EVJANGA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8544EVJANGA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8544EVJANGA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8544EVJANGA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8544EVJANGA
IC MPU MPC85XX 800MHZ 783FCPBGA

IC MPU MPC85XX 800MHZ 783FCPBGA

Supplier's Site
Microprocessors - MPC8544EVJANGA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8544EVJANGA
Microprocessors MPC8544EVJANGA
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 800MHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 800MHz 783-FCPBGA (29x29)

Buy Now Datasheet
Embedded - Microprocessors - MPC8544EVJANGA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8544EVJANGA
Embedded - Microprocessors MPC8544EVJANGA
IC MPU MPC85XX 800MHZ 783FCBGA

IC MPU MPC85XX 800MHZ 783FCBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC8544EVJANGA
Microprocessors - MPU MPC8544EVJANGA
Microprocessors - MPU PowerQUICC 32 Bit Power Arch SoC

Microprocessors - MPU PowerQUICC 32 Bit Power Arch SoC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8544EVJANGA-ND 885741-MPC8544EVJANGA 694-MPC8544EVJANGA MPC8544EVJANGA MPC8544EVJANGA MPC8544EVJANGA MPC8544EVJANGA
Product Name Microprocessors Embedded - Embedded - Microprocessors - MPC8544EVJANGA 800MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors Microprocessors - MPU
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e500 PowerPC; PowerPC e500 PowerPC e500 PowerPC; PowerPC e500
Supply Voltage 1.8V; 2.5V; 3.3V
Package Type Other; 783-BBGA, FCBGA P-BGA; Other; 783-FCPBGA (29x29) Other; Tray BGA; Other; 783-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 25PPC750CXEFP5512 - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750CX
View Details
DM388 DaVinci Digital Media Processor - DM388AAARD11 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - ATSAMA5D22A-CN - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A5
Clock Speed 500 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers