NXP Semiconductors Microprocessors MPC8544ECVTAQG

Description
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)
Request a Quote Datasheet
Description
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8544ECVTAQG-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8544ECVTAQG-ND
Microprocessors MPC8544ECVTAQG-ND
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)

Buy Now Datasheet
1.0GHZ Embedded Microprocessor MPU - 694-MPC8544ECVTAQG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.0GHZ Embedded Microprocessor MPU
694-MPC8544ECVTAQG
1.0GHZ Embedded Microprocessor MPU 694-MPC8544ECVTAQG
IC MPU MPC85XX 1.0GHZ 783FCPBGA Product overview: MPC8544ECVTAQG from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8544ECVTAQG can be used for catalog matching and distributor lookup.

IC MPU MPC85XX 1.0GHZ 783FCPBGA Product overview: MPC8544ECVTAQG from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8544ECVTAQG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MPC8544ECVTAQG - 145000-MPC8544ECVTAQG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8544ECVTAQG
145000-MPC8544ECVTAQG
Embedded - Embedded - Microprocessors - MPC8544ECVTAQG 145000-MPC8544ECVTAQG
Manufacturer: NXP Win Source Part Number: 145000-MPC8544ECVTAQ G Packaging: Tray Core Processor: PowerPC e500 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Signal Processing; SPE, Security; SEC RAM Controllers: DDR, DDR2, SDRAM Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (2) Voltage - I/O: 1.8V, 2.5V, 3.3V Security Features: Cryptography, Random Number Generator Additional Interfaces: DUART, I2C, PCI Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 783-FCPBGA (29x29) Speed(Frequency): 1.0GHz

Manufacturer: NXP
Win Source Part Number: 145000-MPC8544ECVTAQG
Packaging: Tray
Core Processor: PowerPC e500
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Signal Processing; SPE, Security; SEC
RAM Controllers: DDR, DDR2, SDRAM
Graphics Acceleration: No
Ethernet: 10/100/1000 Mbps (2)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Security Features: Cryptography, Random Number Generator
Additional Interfaces: DUART, I2C, PCI
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 783-FCPBGA (29x29)
Speed(Frequency): 1.0GHz

Buy Now Datasheet
Embedded - Microprocessors - MPC8544ECVTAQG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8544ECVTAQG
Embedded - Microprocessors MPC8544ECVTAQG
IC MPU MPC85XX 1.0GHZ 783FCBGA

IC MPU MPC85XX 1.0GHZ 783FCBGA

Supplier's Site Datasheet
Microprocessors - MPC8544ECVTAQG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8544ECVTAQG
Microprocessors MPC8544ECVTAQG
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)

Buy Now Datasheet
Microprocessors - MPU PQ38K 8544E COMMERCIAL - 568-MPC8544ECVTAQG - Utmel Electronic Limited
Hong Kong, China
Microprocessors - MPU PQ38K 8544E COMMERCIAL
568-MPC8544ECVTAQG
Microprocessors - MPU PQ38K 8544E COMMERCIAL 568-MPC8544ECVTAQG
Microprocessors - MPU PQ38K 8544E COMMERCIAL

Microprocessors - MPU PQ38K 8544E COMMERCIAL

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8544ECVTAQG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8544ECVTAQG
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8544ECVTAQG
IC MPU MPC85XX 1.0GHZ 783FCPBGA

IC MPU MPC85XX 1.0GHZ 783FCPBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8544ECVTAQG-ND 694-MPC8544ECVTAQG 145000-MPC8544ECVTAQG MPC8544ECVTAQG MPC8544ECVTAQG 568-MPC8544ECVTAQG MPC8544ECVTAQG
Product Name Microprocessors 1.0GHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC8544ECVTAQG Embedded - Microprocessors Microprocessors Microprocessors - MPU PQ38K 8544E COMMERCIAL Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit 32-Bit
Microprocessor Family PowerPC; PowerPC e500 PowerPC; PowerPC e500 PowerPC e500 PowerPC e500 PowerPC; PowerPC e500
Supply Voltage 1.8V; 2.5V; 3.3V 1.8V, 2.5V, 3.3V 1V
Package Type Other; 783-BBGA, FCBGA Other; Tray P-BGA; Other; 783-FCPBGA (29x29) BGA; Other; 783-BBGA, FCBGA Other; 783-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM1705 Sitara Processor - AM1705BPTPA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; HLQFP
View Details
5 suppliers
Embedded - Microprocessors - ATSAMA5D42A-CU - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A5
View Details
Microprocessors - ATSAMA5D22C-CNRTR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 3.3V
View Details
4 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details