NXP Semiconductors Microprocessors MPC8543VTANGD557

Description
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 800MHz 783-FCPBGA (29x29)
Datasheet
Description
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 800MHz 783-FCPBGA (29x29)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8543VTANGD557 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8543VTANGD557
Microprocessors MPC8543VTANGD557
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 800MHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 800MHz 783-FCPBGA (29x29)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU)
Product Number MPC8543VTANGD557
Product Name Microprocessors
Data Bus 32-Bit; 1 Core, 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 5962-9453201MXA - Lingto Electronic Limited
Specs
Architecture RISC
View Details
DM3730 Digital Media Processor - DM3730CUSD100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , Host Processor, Power Architecture™
Package Type Other; 1023 FC-CBGA
HCTE JH & HiTCE SH
Clock Speed 1250 MHz
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details