PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 833MHz 783-FCPBGA (29x29)
POWERQUICC RISC MICROPROCESSORS, Product overview: MPC8541VTAPF from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8541VTAPF can be used for catalog matching and distributor lookup.
IC MPU MPC85XX 833MHZ 783FCBGA
POWERQUICC RISC MICROPROCESSORS
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 833MHz 783-FCPBGA (29x29)
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 833MHz 783-FCPBGA (29x29)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MPC8541VTAPF-ND | 694-MPC8541VTAPF | MPC8541VTAPF | MPC8541VTAPF | MPC8541VTAPF | MPC8541VTAPF | 568-MPC8541VTAPF |
| Product Name | Microprocessors | Embedded Microprocessor MPU | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Microprocessors | PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 833MHz 783-FCPBGA (29x29) |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | 32-Bit | ||||
| Microprocessor Family | PowerPC; PowerPC e500 | PowerPC; PowerPC e500 | Active | PowerPC e500 | PowerPC e500 | ||
| Supply Voltage | 2.5V; 3.3V | 1.2V | |||||
| Package Type | Other; 783-BBGA, FCBGA | Other; Bulk | BGA; Other; 783-BBGA, FCBGA | Other; 783-BBGA, FCBGA | |||
| Pin Count | 783 |