NXP Semiconductors 32-bit 32bit 667MHz 2.5V Embedded Microprocessor MPU MPC8541VTALF

Description
MPU PowerQUICC III MPC85xx Processor RISC 32bit 667MHz 2.5V/3.3V 783-Pin FCBGA Tray Product overview: MPC8541VTALF from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 667MHz, 2.5V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 667MHz, 2.5V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8541VTALF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MPU PowerQUICC III MPC85xx Processor RISC 32bit 667MHz 2.5V/3.3V 783-Pin FCBGA Tray Product overview: MPC8541VTALF from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 667MHz, 2.5V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 667MHz, 2.5V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8541VTALF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32bit 667MHz 2.5V Embedded Microprocessor MPU - 694-MPC8541VTALF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32bit 667MHz 2.5V Embedded Microprocessor MPU
694-MPC8541VTALF
32-bit 32bit 667MHz 2.5V Embedded Microprocessor MPU 694-MPC8541VTALF
MPU PowerQUICC III MPC85xx Processor RISC 32bit 667MHz 2.5V/3.3V 783-Pin FCBGA Tray Product overview: MPC8541VTALF from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 667MHz, 2.5V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 667MHz, 2.5V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8541VTALF can be used for catalog matching and distributor lookup.

MPU PowerQUICC III MPC85xx Processor RISC 32bit 667MHz 2.5V/3.3V 783-Pin FCBGA Tray Product overview: MPC8541VTALF from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 667MHz, 2.5V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 667MHz, 2.5V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8541VTALF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC8541VTALF-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8541VTALF-ND
Microprocessors MPC8541VTALF-ND
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 667MHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 667MHz 783-FCPBGA (29x29)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MPC8541VTALF - 1226423-MPC8541VTALF - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8541VTALF
1226423-MPC8541VTALF
Embedded - Embedded - Microprocessors - MPC8541VTALF 1226423-MPC8541VTALF
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1226423-MPC8541VTALF Manufacturer Homepage: www.freescale.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1226423-MPC8541VTALF
Manufacturer Homepage: www.freescale.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now
Microprocessors - MPC8541VTALF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8541VTALF
Microprocessors MPC8541VTALF
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 667MHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 667MHz 783-FCPBGA (29x29)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MPC8541VTALF MPC8541VTALF-ND 1226423-MPC8541VTALF MPC8541VTALF
Product Name 32-bit 32bit 667MHz 2.5V Embedded Microprocessor MPU Microprocessors Embedded - Embedded - Microprocessors - MPC8541VTALF Microprocessors
Architecture RISC
Microprocessor Family PowerQUICC III MPC85xx Processor PowerPC; PowerPC e500 PowerPC e500
Supply Voltage 1.2 2.5V; 3.3V
Package Type Other; Tray Other; 783-BBGA, FCBGA BGA; Other; 783-BBGA, FCBGA
Pin Count 783 783
Unlock Full Specs
to access all available technical data

Similar Products

800MHz 1.8V BGA Embedded Microprocessor MPU - 698-DM3725CUSA - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8V
Package Type Other; BGA
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details