IC MPU MPC85XX 533MHZ 1023FCBGA Product overview: MPC8541CVTAJD from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 533MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 533MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8541CVTAJD can be used for catalog matching and distributor lookup.
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 533MHz 783-FCPBGA (29x29)
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 533MHz 1023-FCBGA (33x33)
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 533MHz 783-FCPBGA (29x29)
IC MPU MPC85XX 533MHZ 783FCBGA
IC MPU MPC85XX 533MHZ 1023FCBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-MPC8541CVTAJD | MPC8541CVTAJD-ND | MPC8541CVTAJD | MPC8541CVTAJD | MPC8541CVTAJD | MPC8541CVTAJD |
| Product Name | 533MHZ Embedded Microprocessor MPU | Microprocessors | Microprocessors | Microprocessors | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Package Type | Other; Tray | Other; 783-BBGA, FCBGA | BGA; Other; 1023-BFBGA, FCBGA | BGA; Other; 783-BBGA, FCBGA | ||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | 32-Bit; 1 Core, 32-Bit | |||
| Microprocessor Family | PowerPC; PowerPC e500 | PowerPC e500 | PowerPC e500 | PowerPC; PowerPC e500 | PowerPC; PowerPC e500 |