Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1226416-MPC8540VT833
Manufacturer Homepage: www.freescale.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 833MHz 783-FCPBGA (29x29)
IC MPU MPC85XX 833MHZ 783FCPBGA Product overview: MPC8540VT833LC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 833MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 833MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8540VT833LC can be used for catalog matching and distributor lookup.
POWERQUICC RISC MICROPROCESSOR
IC MPU MPC85XX 833MHZ 783FCBGA
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 833MHz 783-FCPBGA (29x29)
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 833MHz 783-FCPBGA (29x29)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 1226416-MPC8540VT833LC | MPC8540VT833LC-ND | 694-MPC8540VT833LC | MPC8540VT833LC | MPC8540VT833LC | MPC8540VT833LC | MPC8540VT833LC |
| Product Name | Embedded - Embedded - Microprocessors - MPC8540VT833LC | Microprocessors | 833MHZ Embedded Microprocessor MPU | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors | Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | 32-Bit; 1 Core, 32-Bit | ||||
| Microprocessor Family | PowerPC; PowerPC e500 | Active | PowerPC; PowerPC e500 | PowerPC e500 | PowerPC e500 | ||
| Supply Voltage | 2.5V; 3.3V | ||||||
| Package Type | Other; 783-BFBGA, FCBGA | Other; Tray | BGA; Other; 784-BBGA, FCBGA | BGA; Other; 783-BFBGA, FCBGA |