NXP Semiconductors 1.0GHZ Embedded Microprocessor MPU MPC8540PXAQFC

Description
IC MPU MPC85XX 1.0GHZ 783FCBGA Product overview: MPC8540PXAQFC from Freescale Semiconductor - NXP is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8540PXAQFC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU MPC85XX 1.0GHZ 783FCBGA Product overview: MPC8540PXAQFC from Freescale Semiconductor - NXP is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8540PXAQFC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.0GHZ Embedded Microprocessor MPU - 694-MPC8540PXAQFC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.0GHZ Embedded Microprocessor MPU
694-MPC8540PXAQFC
1.0GHZ Embedded Microprocessor MPU 694-MPC8540PXAQFC
IC MPU MPC85XX 1.0GHZ 783FCBGA Product overview: MPC8540PXAQFC from Freescale Semiconductor - NXP is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8540PXAQFC can be used for catalog matching and distributor lookup.

IC MPU MPC85XX 1.0GHZ 783FCBGA Product overview: MPC8540PXAQFC from Freescale Semiconductor - NXP is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8540PXAQFC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MPC8540PXAQFC - 208748-MPC8540PXAQFC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8540PXAQFC
208748-MPC8540PXAQFC
Embedded - Embedded - Microprocessors - MPC8540PXAQFC 208748-MPC8540PXAQFC
Manufacturer: NXP Win Source Part Number: 208748-MPC8540PXAQFC Packaging: Tray Core Processor: PowerPC e500 Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: DDR, SDRAM Graphics Acceleration: No Ethernet: 10/100 Mbps (1), 10/100/1000 Mbps (2) Voltage - I/O: 2.5V, 3.3V Additional Interfaces: DUART, I2C, PCI, RapidIO Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 783-FCPBGA (29x29) Speed(Frequency): 1.0GHz Security Package / Case: 784-BBGA, FCBGA

Manufacturer: NXP
Win Source Part Number: 208748-MPC8540PXAQFC
Packaging: Tray
Core Processor: PowerPC e500
Number of Cores/Bus Width: 1 Core, 32-Bit
RAM Controllers: DDR, SDRAM
Graphics Acceleration: No
Ethernet: 10/100 Mbps (1), 10/100/1000 Mbps (2)
Voltage - I/O: 2.5V, 3.3V
Additional Interfaces: DUART, I2C, PCI, RapidIO
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 783-FCPBGA (29x29)
Speed(Frequency): 1.0GHz
Security Package / Case: 784-BBGA, FCBGA

Buy Now Datasheet
Microprocessors - MPC8540PXAQFC-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8540PXAQFC-ND
Microprocessors MPC8540PXAQFC-ND
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)

Buy Now Datasheet
Microprocessors - MPC8540PXAQFC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8540PXAQFC
Microprocessors MPC8540PXAQFC
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)

Buy Now Datasheet
Embedded - Microprocessors - MPC8540PXAQFC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8540PXAQFC
Embedded - Microprocessors MPC8540PXAQFC
IC MPU MPC85XX 1.0GHZ 783FCBGA

IC MPU MPC85XX 1.0GHZ 783FCBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MPC8540PXAQFC 208748-MPC8540PXAQFC MPC8540PXAQFC-ND MPC8540PXAQFC MPC8540PXAQFC
Product Name 1.0GHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC8540PXAQFC Microprocessors Microprocessors Embedded - Microprocessors
Package Type Other; Tray P-BGA; Other; 783-FCPBGA (29x29) Other; 783-BFBGA, FCBGA BGA; Other; 783-BFBGA, FCBGA
Operating Temperature 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F)
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 2.5V, 3.3V 2.5V; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM1808BZCE3 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
AM1808 Sitara Processor - AM1808EZWT4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - 971088-ATSAMA5D27C-D5M-CU - Win Source Electronics
Specs
Data Bus 32-Bit
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers