IC MPU MPC85XX 1.333GHZ 783BGA Product overview: MPC8536ECVJAULA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.333GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.333GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8536ECVJAULA can be used for catalog matching and distributor lookup.
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.333GHz 783-FCPBGA (29x29)
IC MPU MPC85XX 1.333GHZ 783BGA
Microprocessors - MPU PowerQUICC 32 Bit Power Arch SoC
IC MPU MPC85XX 1.333GHZ 783BGA
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.333GHz 783-FCPBGA (29x29)
IC MPU MPC85XX 1.333GHZ 783BGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-MPC8536ECVJAULA | MPC8536ECVJAULA-ND | MPC8536ECVJAULA | MPC8536ECVJAULA | 568-MPC8536ECVJAULA | MPC8536ECVJAULA | MPC8536ECVJAULA |
| Product Name | 1.333GHZ Embedded Microprocessor MPU | Microprocessors | Embedded - Microprocessors | Microprocessors - MPU | IC MPU MPC85XX 1.333GHZ 783BGA | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Package Type | Other; Tray | Other; 783-BBGA, FCBGA | Other; 783-BBGA, FCBGA | BGA; Other; 783-BBGA, FCBGA | |||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||||
| Microprocessor Family | PowerPC; PowerPC e500 | PowerPC; PowerPC e500 | PowerPC e500 | PowerPC e500 | PowerPC; PowerPC e500 |