The MPC8535BVTANG is a high-performance, 32-bit microprocessor from Quarktwin Technology Ltd., featuring an e500 core that operates at speeds up to 1.25 GHz. It supports 36-bit physical addressing and includes a double-precision embedded floating-point unit, as well as vector and scalar single-precision floating-point units. The processor is equipped with integrated L1 and L2 caches, comprising 32 KB for both data and instruction in L1, and a 512 KB L2 cache. This microprocessor includes a DDR2/DDR3 SDRAM memory controller with full ECC support, capable of handling up to 16 GB of main memory. It features two enhanced three-speed Ethernet controllers, supporting 10/100/1000 Mbps, and offers various high-speed interfaces, including PCI Express and USB 2.0. The integrated security engine is optimized for processing algorithms related to IPsec, SSL/TLS, and other security protocols. Power management capabilities are robust, with multiple low-power modes available, including Doze, Nap, and Deep Sleep. The device is packaged in a 783-pin FC-PBGA format, measuring 29 mm x 29 mm, making it suitable for applications requiring efficient processing power and advanced connectivity options.
IC MPU MPC85XX 800MHZ 783FCBGA
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 800MHz 783-FCPBGA (29x29)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MPC8535BVTANG | MPC8535BVTANG |
| Product Name | Embedded - Microprocessors | Microprocessors |
| Microprocessor Family | PowerPC; PowerPC e500 | PowerPC e500 |