NXP Semiconductors Embedded - Embedded - Microprocessors - MPC852TZT66A MPC852TZT66A

Description
Manufacturer: NXP Win Source Part Number: 059458-MPC852TZT66A Packaging: Tray Core Processor: MPC8xx Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Communications; CPM RAM Controllers: DRAM Graphics Acceleration: No Ethernet: 10 Mbps (1) Voltage - I/O: 3.3V Additional Interfaces: HDLC/SDLC, PCMCIA, SPI, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 95°C (TA) Case / Package: 256-PBGA (23x23) Speed(Frequency): 66MHz Security Package / Case: 256-BBGA
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 059458-MPC852TZT66A Packaging: Tray Core Processor: MPC8xx Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Communications; CPM RAM Controllers: DRAM Graphics Acceleration: No Ethernet: 10 Mbps (1) Voltage - I/O: 3.3V Additional Interfaces: HDLC/SDLC, PCMCIA, SPI, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 95°C (TA) Case / Package: 256-PBGA (23x23) Speed(Frequency): 66MHz Security Package / Case: 256-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC852TZT66A - 059458-MPC852TZT66A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC852TZT66A
059458-MPC852TZT66A
Embedded - Embedded - Microprocessors - MPC852TZT66A 059458-MPC852TZT66A
Manufacturer: NXP Win Source Part Number: 059458-MPC852TZT66A Packaging: Tray Core Processor: MPC8xx Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Communications; CPM RAM Controllers: DRAM Graphics Acceleration: No Ethernet: 10 Mbps (1) Voltage - I/O: 3.3V Additional Interfaces: HDLC/SDLC, PCMCIA, SPI, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 95°C (TA) Case / Package: 256-PBGA (23x23) Speed(Frequency): 66MHz Security Package / Case: 256-BBGA

Manufacturer: NXP
Win Source Part Number: 059458-MPC852TZT66A
Packaging: Tray
Core Processor: MPC8xx
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Communications; CPM
RAM Controllers: DRAM
Graphics Acceleration: No
Ethernet: 10 Mbps (1)
Voltage - I/O: 3.3V
Additional Interfaces: HDLC/SDLC, PCMCIA, SPI, UART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 95°C (TA)
Case / Package: 256-PBGA (23x23)
Speed(Frequency): 66MHz
Security Package / Case: 256-BBGA

Buy Now Datasheet
66MHZ Embedded Microprocessor MPU - 694-MPC852TZT66A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
66MHZ Embedded Microprocessor MPU
694-MPC852TZT66A
66MHZ Embedded Microprocessor MPU 694-MPC852TZT66A
IC MPU MPC8XX 66MHZ 256BGA Product overview: MPC852TZT66A from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 66MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC852TZT66A can be used for catalog matching and distributor lookup.

IC MPU MPC8XX 66MHZ 256BGA Product overview: MPC852TZT66A from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 66MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC852TZT66A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC852TZT66A-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC852TZT66A-ND
Microprocessors MPC852TZT66A-ND
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 256-PBGA (23x23)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 256-PBGA (23x23)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC852TZT66A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC852TZT66A
Integrated Circuits (ICs) - Embedded - Microprocessors MPC852TZT66A
POWERQUICC RISC MICROPROCESSOR

POWERQUICC RISC MICROPROCESSOR

Supplier's Site
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 256-PBGA (23x23) - 568-MPC852TZT66A - Utmel Electronic Limited
Hong Kong, China
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 256-PBGA (23x23)
568-MPC852TZT66A
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 256-PBGA (23x23) 568-MPC852TZT66A
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 256-PBGA (23x23)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 256-PBGA (23x23)

Supplier's Site
Microprocessors - MPC852TZT66A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC852TZT66A
Microprocessors MPC852TZT66A
MPC8xx Microprocessor IC MPC85xx 1 Core, 32-Bit 66MHz 256-PBGA (23x23)

MPC8xx Microprocessor IC MPC85xx 1 Core, 32-Bit 66MHz 256-PBGA (23x23)

Buy Now Datasheet
Microprocessors - MPC852TZT66A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC852TZT66A
Microprocessors MPC852TZT66A
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 256-PBGA (23x23)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 256-PBGA (23x23)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 059458-MPC852TZT66A 694-MPC852TZT66A MPC852TZT66A-ND MPC852TZT66A 568-MPC852TZT66A MPC852TZT66A
Product Name Embedded - Embedded - Microprocessors - MPC852TZT66A 66MHZ Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 256-PBGA (23x23) Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 3.3V 1.8|3.3 3.3V 1.8V
Package Type P-BGA; Other; 256-PBGA (23x23) Other; Tray Other; 256-BBGA Other; 256-BBGA BGA; Other; 256-BBGA
Operating Temperature 0 to 95 C (32 to 203 F) 0 C (32 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Microprocessor Family PowerQUICC MPC8xx Processor MPC8xx Active MPC8xx
Unlock Full Specs
to access all available technical data

Similar Products

AM3703 Sitara Processor - AM3703CBCA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
Embedded - Microprocessors - 49C402GB - Lingto Electronic Limited
Specs
Microprocessor Family 49C402
View Details
Microprocessors - ATSAMA5D22C-CNRTR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 3.3V
View Details
4 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details