NXP Semiconductors 50MHZ Embedded Microprocessor MPU MPC852TCVR50A

Description
IC MPU MPC8XX 50MHZ 256BGA Product overview: MPC852TCVR50A from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 50MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC852TCVR50A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU MPC8XX 50MHZ 256BGA Product overview: MPC852TCVR50A from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 50MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC852TCVR50A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50MHZ Embedded Microprocessor MPU - 694-MPC852TCVR50A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50MHZ Embedded Microprocessor MPU
694-MPC852TCVR50A
50MHZ Embedded Microprocessor MPU 694-MPC852TCVR50A
IC MPU MPC8XX 50MHZ 256BGA Product overview: MPC852TCVR50A from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 50MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC852TCVR50A can be used for catalog matching and distributor lookup.

IC MPU MPC8XX 50MHZ 256BGA Product overview: MPC852TCVR50A from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 50MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC852TCVR50A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MPC852TCVR50A - 789279-MPC852TCVR50A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC852TCVR50A
789279-MPC852TCVR50A
Embedded - Embedded - Microprocessors - MPC852TCVR50A 789279-MPC852TCVR50A
Manufacturer: NXP Win Source Part Number: 789279-MPC852TCVR50A Series: MPC8xx Packaging: Tray Operating Temperature Range: -40°C ~ 100°C (TA) Core Processor: MPC8xx Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 50MHz Co-Processors/DSP: Communications; CPM RAM Controllers: DRAM Graphics Acceleration: No Ethernet: 10 Mbps (1) Voltage - I/O: 3.3V Package: 256-BBGA Additional Interfaces: HDLC/SDLC, PCMCIA, SPI, UART Family Name: MPC852T Categories: Integrated Circuits (ICs) Manufacturer Package: 256-PBGA (23x23) Introduction Date: April 30, 2004 ECCN: 3A991.a.2 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 789279-MPC852TCVR50A
Series: MPC8xx
Packaging: Tray
Operating Temperature Range: -40°C ~ 100°C (TA)
Core Processor: MPC8xx
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 50MHz
Co-Processors/DSP: Communications; CPM
RAM Controllers: DRAM
Graphics Acceleration: No
Ethernet: 10 Mbps (1)
Voltage - I/O: 3.3V
Package: 256-BBGA
Additional Interfaces: HDLC/SDLC, PCMCIA, SPI, UART
Family Name: MPC852T
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-PBGA (23x23)
Introduction Date: April 30, 2004
ECCN: 3A991.a.2
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - MPC852TCVR50A-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC852TCVR50A-ND
Microprocessors MPC852TCVR50A-ND
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 256-PBGA (23x23)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 256-PBGA (23x23)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC852TCVR50A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC852TCVR50A
Integrated Circuits (ICs) - Embedded - Microprocessors MPC852TCVR50A
POWERQUICC 32 BIT POWER ARCHITEC

POWERQUICC 32 BIT POWER ARCHITEC

Supplier's Site
Microprocessors - MPC852TCVR50A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC852TCVR50A
Microprocessors MPC852TCVR50A
MPC8xx Microprocessor IC MPC85xx 1 Core, 32-Bit 50MHz 256-PBGA (23x23)

MPC8xx Microprocessor IC MPC85xx 1 Core, 32-Bit 50MHz 256-PBGA (23x23)

Buy Now
Microprocessors - MPC852TCVR50A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC852TCVR50A
Microprocessors MPC852TCVR50A
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 256-PBGA (23x23)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 256-PBGA (23x23)

Buy Now Datasheet
Embedded - Microprocessors - MPC852TCVR50A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC852TCVR50A
Embedded - Microprocessors MPC852TCVR50A
IC MPU MPC8XX 50MHZ 256BGA

IC MPU MPC8XX 50MHZ 256BGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MPC852TCVR50A 789279-MPC852TCVR50A MPC852TCVR50A-ND MPC852TCVR50A MPC852TCVR50A MPC852TCVR50A
Product Name 50MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC852TCVR50A Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Package Type Other; Tray Other; 256-BBGA BGA; Other; 256-BBGA
Operating Temperature -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Architecture RISC
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 3.3V 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - FWIXP420BD - Lingto Electronic Limited
Specs
Microprocessor Family Xscale
View Details
AM3517 Sitara Processor - AM3517AZER - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
8 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - 150-SAMA7G54D1GT-I/4UBTR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A7
Package Type Other; 427-TFBGA
View Details