IC MPU MPC8XX 50MHZ 256BGA Product overview: MPC850SRZQ50BU from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 50MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC850SRZQ50BU can be used for catalog matching and distributor lookup.
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 256-PBGA (23x23)
Manufacturer: NXP USA Inc.
Win Source Part Number: 1320946-MPC850SRZQ50
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: MPC8xx
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 50MHz
Co-Processors/DSP: Communications; CPM
RAM Controllers: DRAM
Graphics Acceleration: No
Ethernet: 10Mbps (1)
USB: USB 1.x (1)
Voltage - I/O: 3.3V
Additional Interfaces: HDLC/SDLC, I2C, IrDA, PCMCIA-ATA, TDM, UART/USART
Standard Package: 60
Supplier Device Package: 256-PBGA (23x23)
Temperature Range - Operating: 0°C ~ 95°C
Case / Package: 256-BBGA
ECCN: 5A991B4B
Fake Threat In the Open Market: 85
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 935324109557
Base Product Number: MPC85
Product Status: Obsolete
RoHS Status: RoHS non-compliant
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 256-PBGA (23x23)
IC MPU MPC8XX 50MHZ 256BGA
IC MPU MPC8XX 50MHZ 256BGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-MPC850SRZQ50BU | MPC850SRZQ50BU-ND | 1320946-MPC850SRZQ50BU | MPC850SRZQ50BU | MPC850SRZQ50BU | MPC850SRZQ50BU |
| Product Name | 50MHZ Embedded Microprocessor MPU | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors |
| Package Type | Other; Tray | Other; 256-BBGA | Other; 256-BBGA | BGA; Other; 256-BBGA | ||
| Operating Temperature | 0 C (32 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | |
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | |||
| Microprocessor Family | MPC8xx | MPC8xx | MPC8xx | MPC8xx |