NXP Semiconductors Microprocessors MPC850SRCZQ66BU

Description
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 256-PBGA (23x23)
Request a Quote Datasheet
Description
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 256-PBGA (23x23)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC850SRCZQ66BU-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC850SRCZQ66BU-ND
Microprocessors MPC850SRCZQ66BU-ND
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 256-PBGA (23x23)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 256-PBGA (23x23)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MPC850SRCZQ66BU - 208740-MPC850SRCZQ66BU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC850SRCZQ66BU
208740-MPC850SRCZQ66BU
Embedded - Embedded - Microprocessors - MPC850SRCZQ66BU 208740-MPC850SRCZQ66BU
Manufacturer: NXP Win Source Part Number: 208740-MPC850SRCZQ66 BU Packaging: Tray Core Processor: MPC8xx Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Communications; CPM RAM Controllers: DRAM Graphics Acceleration: No Ethernet: 10 Mbps (1) USB: USB 1.x (1) Voltage - I/O: 3.3V Additional Interfaces: HDLC/SDLC, I2C, IrDA, PCMCIA-ATA, TDM, UART/USART Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 95°C (TA) Case / Package: 256-PBGA (23x23) Speed(Frequency): 66MHz Security Package / Case: 256-BBGA

Manufacturer: NXP
Win Source Part Number: 208740-MPC850SRCZQ66BU
Packaging: Tray
Core Processor: MPC8xx
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Communications; CPM
RAM Controllers: DRAM
Graphics Acceleration: No
Ethernet: 10 Mbps (1)
USB: USB 1.x (1)
Voltage - I/O: 3.3V
Additional Interfaces: HDLC/SDLC, I2C, IrDA, PCMCIA-ATA, TDM, UART/USART
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 95°C (TA)
Case / Package: 256-PBGA (23x23)
Speed(Frequency): 66MHz
Security Package / Case: 256-BBGA

Buy Now Datasheet
66MHZ Embedded Microprocessor MPU - 694-MPC850SRCZQ66BU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
66MHZ Embedded Microprocessor MPU
694-MPC850SRCZQ66BU
66MHZ Embedded Microprocessor MPU 694-MPC850SRCZQ66BU
IC MPU MPC8XX 66MHZ 256BGA Product overview: MPC850SRCZQ66BU from Freescale Semiconductor - NXP is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 66MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC850SRCZQ66BU can be used for catalog matching and distributor lookup.

IC MPU MPC8XX 66MHZ 256BGA Product overview: MPC850SRCZQ66BU from Freescale Semiconductor - NXP is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 66MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC850SRCZQ66BU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC850SRCZQ66BU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC850SRCZQ66BU
Microprocessors MPC850SRCZQ66BU
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 256-PBGA (23x23)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 256-PBGA (23x23)

Buy Now Datasheet
Embedded - Microprocessors - MPC850SRCZQ66BU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC850SRCZQ66BU
Embedded - Microprocessors MPC850SRCZQ66BU
IC MPU MPC8XX 66MHZ 256BGA

IC MPU MPC8XX 66MHZ 256BGA

Supplier's Site Datasheet
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 256-PBGA (23x23) - 568-MPC850SRCZQ66BU - Utmel Electronic Limited
Hong Kong, China
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 256-PBGA (23x23)
568-MPC850SRCZQ66BU
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 256-PBGA (23x23) 568-MPC850SRCZQ66BU
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 256-PBGA (23x23)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 256-PBGA (23x23)

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC850SRCZQ66BU-ND 208740-MPC850SRCZQ66BU 694-MPC850SRCZQ66BU MPC850SRCZQ66BU MPC850SRCZQ66BU 568-MPC850SRCZQ66BU
Product Name Microprocessors Embedded - Embedded - Microprocessors - MPC850SRCZQ66BU 66MHZ Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 256-PBGA (23x23)
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit 32-Bit
Microprocessor Family MPC8xx MPC8xx MPC8xx
Supply Voltage 3.3V 3.3V
Package Type Other; 256-BBGA P-BGA; Other; 256-PBGA (23x23) Other; Tray BGA; Other; 256-BBGA Other; 256-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - DRA714BEGCBDRQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 400 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Embedded - Embedded - Microprocessors - PC8245MTPU300D - 1007421-PC8245MTPU300D - Win Source Electronics
Specs
Architecture RISC
Pin Count 352
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details