NXP Semiconductors Microprocessors MPC850SRCVR66BU

Description
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 256-PBGA (23x23)
Request a Quote Datasheet
Description
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 256-PBGA (23x23)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC850SRCVR66BU-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC850SRCVR66BU-ND
Microprocessors MPC850SRCVR66BU-ND
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 256-PBGA (23x23)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 256-PBGA (23x23)

Buy Now Datasheet
66MHZ Embedded Microprocessor MPU - 694-MPC850SRCVR66BU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
66MHZ Embedded Microprocessor MPU
694-MPC850SRCVR66BU
66MHZ Embedded Microprocessor MPU 694-MPC850SRCVR66BU
IC MPU MPC8XX 66MHZ 256BGA Product overview: MPC850SRCVR66BU from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 66MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC850SRCVR66BU can be used for catalog matching and distributor lookup.

IC MPU MPC8XX 66MHZ 256BGA Product overview: MPC850SRCVR66BU from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 66MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC850SRCVR66BU can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - MPC850SRCVR66BU - 715435-MPC850SRCVR66BU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC850SRCVR66BU
715435-MPC850SRCVR66BU
Embedded - Embedded - Microprocessors - MPC850SRCVR66BU 715435-MPC850SRCVR66BU
Manufacturer: NXP Win Source Part Number: 715435-MPC850SRCVR66 BU Packaging: Tray Core Processor: MPC8xx Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 66MHz Co-Processors/DSP: Communications; CPM RAM Controllers: DRAM Graphics Acceleration: No Ethernet: 10Mbps (1) USB: USB 1.x (1) Voltage - I/O: 3.3V Additional Interfaces: HDLC/SDLC, I2C, IrDA, PCMCIA-ATA, TDM, UART/USART Categories: Integrated Circuits Supplier Device Package: 256-PBGA (23x23) Status: Obsolete Temperature Range - Operating: -40°C ~ 95°C Manufacturer Package: 256-BBGA Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Family Part Number: MPC850 Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours)

Manufacturer: NXP
Win Source Part Number: 715435-MPC850SRCVR66BU
Packaging: Tray
Core Processor: MPC8xx
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 66MHz
Co-Processors/DSP: Communications; CPM
RAM Controllers: DRAM
Graphics Acceleration: No
Ethernet: 10Mbps (1)
USB: USB 1.x (1)
Voltage - I/O: 3.3V
Additional Interfaces: HDLC/SDLC, I2C, IrDA, PCMCIA-ATA, TDM, UART/USART
Categories: Integrated Circuits
Supplier Device Package: 256-PBGA (23x23)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 95°C
Manufacturer Package: 256-BBGA
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Family Part Number: MPC850
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)

Buy Now
Embedded - Microprocessors - MPC850SRCVR66BU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC850SRCVR66BU
Embedded - Microprocessors MPC850SRCVR66BU
IC MPU MPC8XX 66MHZ 256BGA

IC MPU MPC8XX 66MHZ 256BGA

Supplier's Site Datasheet
Microprocessors - MPC850SRCVR66BU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC850SRCVR66BU
Microprocessors MPC850SRCVR66BU
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 256-PBGA (23x23)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 256-PBGA (23x23)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC850SRCVR66BU-ND 694-MPC850SRCVR66BU 715435-MPC850SRCVR66BU MPC850SRCVR66BU MPC850SRCVR66BU
Product Name Microprocessors 66MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC850SRCVR66BU Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family MPC8xx MPC8xx MPC8xx
Supply Voltage 3.3V 3.3V
Package Type Other; 256-BBGA Other; Tray BGA; Other; 256-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM1705 Sitara Processor - AM1705DPTP4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; HLQFP
View Details
7 suppliers
Embedded - Microprocessors - AM3505AZCNAC - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details