NXP Semiconductors Microprocessors MPC850DEZQ80BU

Description
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 80MHz 256-PBGA (23x23)
Request a Quote Datasheet
Description
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 80MHz 256-PBGA (23x23)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC850DEZQ80BU-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC850DEZQ80BU-ND
Microprocessors MPC850DEZQ80BU-ND
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 80MHz 256-PBGA (23x23)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 80MHz 256-PBGA (23x23)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MPC850DEZQ80BU - 809348-MPC850DEZQ80BU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC850DEZQ80BU
809348-MPC850DEZQ80BU
Embedded - Embedded - Microprocessors - MPC850DEZQ80BU 809348-MPC850DEZQ80BU
Manufacturer: NXP USA Inc. Win Source Part Number: 809348-MPC850DEZQ80B U Packaging: Tray Core Processor: MPC8xx Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 80MHz Co-Processors/DSP: Communications; CPM RAM Controllers: DRAM Graphics Acceleration: No Ethernet: 10Mbps (1) USB: USB 1.x (1) Voltage - I/O: 3.3V Additional Interfaces: HDLC/SDLC, I2C, IrDA, PCMCIA-ATA, TDM, UART/USART Part Status: Obsolete (End Of Life) Supplier Device Package: 256-PBGA (23x23) Temperature Range - Operating: 0°C ~ 95°C Manufacturer Package: 256-BBGA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Part Number Series: MPC850

Manufacturer: NXP USA Inc.
Win Source Part Number: 809348-MPC850DEZQ80BU
Packaging: Tray
Core Processor: MPC8xx
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 80MHz
Co-Processors/DSP: Communications; CPM
RAM Controllers: DRAM
Graphics Acceleration: No
Ethernet: 10Mbps (1)
USB: USB 1.x (1)
Voltage - I/O: 3.3V
Additional Interfaces: HDLC/SDLC, I2C, IrDA, PCMCIA-ATA, TDM, UART/USART
Part Status: Obsolete (End Of Life)
Supplier Device Package: 256-PBGA (23x23)
Temperature Range - Operating: 0°C ~ 95°C
Manufacturer Package: 256-BBGA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Part Number Series: MPC850

Buy Now
80MHZ Embedded Microprocessor MPU - 694-MPC850DEZQ80BU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80MHZ Embedded Microprocessor MPU
694-MPC850DEZQ80BU
80MHZ Embedded Microprocessor MPU 694-MPC850DEZQ80BU
IC MPU MPC8XX 80MHZ 256BGA Product overview: MPC850DEZQ80BU from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 80MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC850DEZQ80BU can be used for catalog matching and distributor lookup.

IC MPU MPC8XX 80MHZ 256BGA Product overview: MPC850DEZQ80BU from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 80MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC850DEZQ80BU can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microprocessors - MPC850DEZQ80BU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC850DEZQ80BU
Embedded - Microprocessors MPC850DEZQ80BU
IC MPU MPC8XX 80MHZ 256BGA

IC MPU MPC8XX 80MHZ 256BGA

Supplier's Site Datasheet
Microprocessors - MPC850DEZQ80BU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC850DEZQ80BU
Microprocessors MPC850DEZQ80BU
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 80MHz 256-PBGA (23x23)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 80MHz 256-PBGA (23x23)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC850DEZQ80BU-ND 809348-MPC850DEZQ80BU 694-MPC850DEZQ80BU MPC850DEZQ80BU MPC850DEZQ80BU
Product Name Microprocessors Embedded - Embedded - Microprocessors - MPC850DEZQ80BU 80MHZ Embedded Microprocessor MPU Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family MPC8xx MPC8xx MPC8xx
Supply Voltage 3.3V 3.3V
Package Type Other; 256-BBGA Other; Tray BGA; Other; 256-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM1810 Sitara Processor - AM1810EZWTA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Microprocessors - ATSAMA5D44A-CURTR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
4 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details