NXP Semiconductors Microprocessors MPC8379VRAJFA

Description
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 689-TEPBGA II (31x31)
Request a Quote Datasheet
Description
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 689-TEPBGA II (31x31)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 568-14289-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-14289-ND
Microprocessors 568-14289-ND
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 689-TEPBGA II (31x31)

PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 689-TEPBGA II (31x31)

Buy Now Datasheet
533MHZ Embedded Microprocessor MPU - 694-MPC8379VRAJFA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
533MHZ Embedded Microprocessor MPU
694-MPC8379VRAJFA
533MHZ Embedded Microprocessor MPU 694-MPC8379VRAJFA
IC MPU MPC83XX 533MHZ PBGA689 Product overview: MPC8379VRAJFA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 533MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 533MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8379VRAJFA can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 533MHZ PBGA689 Product overview: MPC8379VRAJFA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 533MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 533MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8379VRAJFA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MPC8379VRAJFA - 1226404-MPC8379VRAJFA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8379VRAJFA
1226404-MPC8379VRAJFA
Embedded - Embedded - Microprocessors - MPC8379VRAJFA 1226404-MPC8379VRAJFA
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1226404-MPC8379VRAJF A Manufacturer Homepage: www.freescale.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1226404-MPC8379VRAJFA
Manufacturer Homepage: www.freescale.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now
Embedded - Microprocessors - MPC8379VRAJFA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8379VRAJFA
Embedded - Microprocessors MPC8379VRAJFA
IC MPU MPC83XX 533MHZ 689TEBGA

IC MPU MPC83XX 533MHZ 689TEBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8379VRAJFA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8379VRAJFA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8379VRAJFA
IC MPU MPC83XX 533MHZ PBGA689

IC MPU MPC83XX 533MHZ PBGA689

Supplier's Site
Microprocessors - MPC8379VRAJFA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8379VRAJFA
Microprocessors MPC8379VRAJFA
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 689-TEPBGA II (31x31)

PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 689-TEPBGA II (31x31)

Buy Now Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC8379VRAJFA
Microprocessors - MPU MPC8379VRAJFA
Microprocessors - MPU 8379 PBGA ST PbFr No ENC

Microprocessors - MPU 8379 PBGA ST PbFr No ENC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 568-14289-ND 694-MPC8379VRAJFA 1226404-MPC8379VRAJFA MPC8379VRAJFA MPC8379VRAJFA MPC8379VRAJFA MPC8379VRAJFA
Product Name Microprocessors 533MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC8379VRAJFA Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors - MPU
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e300c4s PowerQUICC II Pro MPC83xx Processor PowerPC; PowerPC e300c4s PowerPC; PowerPC e300c4s PowerPC e300c4s
Supply Voltage 1.8V; 2.5V; 3.3V 1
Package Type Other; 689-BBGA Exposed Pad Other; Tray BGA; Other; 689-BBGA Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

DMVA3 DaVinci Digital Media Processor - DMVA3AAAR - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 1295 pin FC PBGA
View Details
600MHZ Embedded Microprocessor MPU - 694-SAM9X60D5MT-I/4FB - ERSAELECTRONICS PTE. LTD.
Specs
Microprocessor Family SAM9X60
Supply Voltage 1.02 V to 1.21 V
Package Type Other; Tape & Reel (TR)
View Details
6 suppliers