NXP Semiconductors Microprocessors MPC8379EVRALGA

Description
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 667MHz 689-TEPBGA II (31x31)
Request a Quote Datasheet
Description
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 667MHz 689-TEPBGA II (31x31)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8379EVRALGA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8379EVRALGA-ND
Microprocessors MPC8379EVRALGA-ND
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 667MHz 689-TEPBGA II (31x31)

PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 667MHz 689-TEPBGA II (31x31)

Buy Now Datasheet
32-bit 32bit 667MHz 1.8V Embedded Microprocessor MPU - 694-MPC8379EVRALGA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32bit 667MHz 1.8V Embedded Microprocessor MPU
694-MPC8379EVRALGA
32-bit 32bit 667MHz 1.8V Embedded Microprocessor MPU 694-MPC8379EVRALGA
MPU PowerQUICC II Pro MPC83xx Processor RISC 32bit 0.09um 667MHz 1.8V/2.5V/3.3V 689-Pin TEBGA II Tray Product overview: MPC8379EVRALGA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 667MHz, 1.8V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 667MHz, 1.8V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8379EVRALGA can be used for catalog matching and distributor lookup.

MPU PowerQUICC II Pro MPC83xx Processor RISC 32bit 0.09um 667MHz 1.8V/2.5V/3.3V 689-Pin TEBGA II Tray Product overview: MPC8379EVRALGA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 667MHz, 1.8V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 667MHz, 1.8V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8379EVRALGA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MPC8379EVRALGA - 789278-MPC8379EVRALGA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8379EVRALGA
789278-MPC8379EVRALGA
Embedded - Embedded - Microprocessors - MPC8379EVRALGA 789278-MPC8379EVRALGA
Manufacturer: NXP Win Source Part Number: 789278-MPC8379EVRALG A Series: MPC83xx Packaging: Tray Operating Temperature Range: 0°C ~ 125°C (TA) Core Processor: PowerPC e300c4s Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 667MHz Co-Processors/DSP: Security; SEC 3.0 RAM Controllers: DDR, DDR2 Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (2) SATA: SATA 3Gbps (4) USB: USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 2.5V, 3.3V Security Features: Cryptography, Random Number Generator Package: 689-BBGA Exposed Pad Additional Interfaces: DUART, I2C, MMC/SD, PCI, SPI Family Name: MPC8379E Categories: Integrated Circuits (ICs) Manufacturer Package: 689-TEPBGA II (31x31) Alternative Parts (Cross-Reference): PC8378EMZQALGA; PC8378EMZQANGA; PC8378FZQALGA; MPC8379EVRAGD; Introduction Date: July 21, 2011 ECCN: 5A002.a.1 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 789278-MPC8379EVRALGA
Series: MPC83xx
Packaging: Tray
Operating Temperature Range: 0°C ~ 125°C (TA)
Core Processor: PowerPC e300c4s
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 667MHz
Co-Processors/DSP: Security; SEC 3.0
RAM Controllers: DDR, DDR2
Graphics Acceleration: No
Ethernet: 10/100/1000 Mbps (2)
SATA: SATA 3Gbps (4)
USB: USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Security Features: Cryptography, Random Number Generator
Package: 689-BBGA Exposed Pad
Additional Interfaces: DUART, I2C, MMC/SD, PCI, SPI
Family Name: MPC8379E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 689-TEPBGA II (31x31)
Alternative Parts (Cross-Reference): PC8378EMZQALGA; PC8378EMZQANGA; PC8378FZQALGA; MPC8379EVRAGD;
Introduction Date: July 21, 2011
ECCN: 5A002.a.1
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC8379EVRALGA
Microprocessors - MPU MPC8379EVRALGA
Microprocessors - MPU 8379 PBGA ST PbFr W/ENC

Microprocessors - MPU 8379 PBGA ST PbFr W/ENC

Buy Now Datasheet
Microprocessors - MPC8379EVRALGA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8379EVRALGA
Microprocessors MPC8379EVRALGA
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 667MHz 689-TEPBGA II (31x31)

PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 667MHz 689-TEPBGA II (31x31)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8379EVRALGA-ND 694-MPC8379EVRALGA 789278-MPC8379EVRALGA MPC8379EVRALGA MPC8379EVRALGA
Product Name Microprocessors 32-bit 32bit 667MHz 1.8V Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC8379EVRALGA Microprocessors - MPU Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e300c4s PowerQUICC II Pro MPC83xx Processor PowerPC e300c4s
Supply Voltage 1.8V; 2.5V; 3.3V 1 1.8V, 2.5V, 3.3V
Package Type Other; 689-BBGA Exposed Pad Other; Tray BGA; Other; 689-BBGA Exposed Pad
Pin Count 689 689
Unlock Full Specs
to access all available technical data

Similar Products

DM385 DaVinci Digital Media Processor - DM385AAAR11 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features Watchdog Timer
View Details
Embedded - Microprocessors - A80960HD80 - Lingto Electronic Limited
Specs
Architecture RISC
View Details
Microprocessors - ATSAMA5D23B-CU - Quarktwin Technology Ltd.
Microchip Technology, Inc.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A5
Package Type BGA; Other; 196-TFBGA, CSBGA
View Details
2 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details