IC MPU MPC83XX 667MHZ 689TEPBGA
MPU PowerQUICC II Pro MPC83xx Processor RISC 32bit 0.09um 667MHz 1.8V/2.5V/3.3V 689-Pin TEBGA II Tray Product overview: MPC8379EVRALG from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 667MHz, 1.8V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 667MHz, 1.8V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8379EVRALG can be used for catalog matching and distributor lookup.
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 667MHz 689-TEPBGA II (31x31)
IC MPU MPC83XX 667MHZ PBGA689
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MPC8379EVRALG-ND | 694-MPC8379EVRALG | MPC8379EVRALG | MPC8379EVRALG |
| Product Name | Microprocessors | 32-bit 32bit 667MHz 1.8V Embedded Microprocessor MPU | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Microprocessor Family | PowerPC; PowerPC e300c4s | PowerQUICC II Pro MPC83xx Processor | PowerPC e300c4s | PowerPC; PowerPC e300c4s |
| Supply Voltage | 1.8V; 2.5V; 3.3V | 1 | ||
| Package Type | Other; 689-BBGA Exposed Pad | Other; Tray | BGA; Other; 689-BBGA Exposed Pad | |
| Pin Count | 689 | 689 |