NXP Semiconductors Microprocessors MPC8379CVRAGD

Description
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 689-TEPBGA II (31x31)
Description
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 689-TEPBGA II (31x31)
Datasheet
Datasheet Summary
Powered by GS/AI

The MPC8379CVRAGD is a member of the PowerQUICC II Pro family from Quarktwin Technology Ltd., featuring a 32-bit e300 core built on Power Architecture technology. It operates at frequencies ranging from 400 MHz to 800 MHz and includes dual integer units and a floating-point unit, making it suitable for computational tasks. The processor is equipped with 32 KB of L1 data and instruction cache, enhancing performance for various applications. This microprocessor integrates PCI Express and Serial-ATA (SATA) controllers, which reduce the need for external components and provide a cost-effective System-on-Chip (SoC) solution. The PCI Express controller is compatible with revision 1.0a and supports x1 or x2 widths, while the SATA controllers support both SATA I and II data rates, making it ideal for applications such as network-attached storage and wireless access points. The MPC8379CVRAGD also features dual Gigabit Ethernet ports, enhancing networking capabilities, and includes an integrated security engine for added data protection. It supports a 32/64-bit DDR/2 memory controller with a maximum data rate of 400 MHz and offers various I/O options, including USB 2.0, UART, and SPI interfaces. This microprocessor is packaged in a 689 Te PBGA form factor, making it suitable for compact designs in small-to-medium business and consumer applications.

Datasheet Summary
Powered by GS/AI

The MPC8379CVRAGD is a member of the PowerQUICC II Pro family from Quarktwin Technology Ltd., featuring a 32-bit e300 core built on Power Architecture technology. It operates at frequencies ranging from 400 MHz to 800 MHz and includes dual integer units and a floating-point unit, making it suitable for computational tasks. The processor is equipped with 32 KB of L1 data and instruction cache, enhancing performance for various applications. This microprocessor integrates PCI Express and Serial-ATA (SATA) controllers, which reduce the need for external components and provide a cost-effective System-on-Chip (SoC) solution. The PCI Express controller is compatible with revision 1.0a and supports x1 or x2 widths, while the SATA controllers support both SATA I and II data rates, making it ideal for applications such as network-attached storage and wireless access points. The MPC8379CVRAGD also features dual Gigabit Ethernet ports, enhancing networking capabilities, and includes an integrated security engine for added data protection. It supports a 32/64-bit DDR/2 memory controller with a maximum data rate of 400 MHz and offers various I/O options, including USB 2.0, UART, and SPI interfaces. This microprocessor is packaged in a 689 Te PBGA form factor, making it suitable for compact designs in small-to-medium business and consumer applications.

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8379CVRAGD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8379CVRAGD
Microprocessors MPC8379CVRAGD
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 689-TEPBGA II (31x31)

PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 689-TEPBGA II (31x31)

Buy Now Datasheet
Embedded - Microprocessors - MPC8379CVRAGD - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8379CVRAGD
Embedded - Microprocessors MPC8379CVRAGD
IC MPU MPC83XX 400MHZ 689TEBGA

IC MPU MPC83XX 400MHZ 689TEBGA

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8379CVRAGD MPC8379CVRAGD
Product Name Microprocessors Embedded - Microprocessors
Data Bus 32-Bit; 1 Core, 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - FC80960HA33 - Lingto Electronic Limited
Specs
Architecture RISC
View Details
Microprocessors - AM5708BCBDJS - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details