NXP Semiconductors Microprocessors MPC8378VRALGA

Description
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 667MHz 689-TEPBGA II (31x31)
Request a Quote Datasheet
Description
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 667MHz 689-TEPBGA II (31x31)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 568-14880-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-14880-ND
Microprocessors 568-14880-ND
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 667MHz 689-TEPBGA II (31x31)

PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 667MHz 689-TEPBGA II (31x31)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MPC8378VRALGA - 059455-MPC8378VRALGA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8378VRALGA
059455-MPC8378VRALGA
Embedded - Embedded - Microprocessors - MPC8378VRALGA 059455-MPC8378VRALGA
Manufacturer: NXP Win Source Part Number: 059455-MPC8378VRALGA Packaging: Tray Core Processor: PowerPC e300c4s Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: DDR, DDR2 Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (2) USB: USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 2.5V, 3.3V Additional Interfaces: DUART, I2C, MMC/SD, PCI, SPI Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TA) Case / Package: 689-TEPBGA II (31x31) Speed(Frequency): 667MHz Security Package / Case: 689-BBGA Exposed Pad

Manufacturer: NXP
Win Source Part Number: 059455-MPC8378VRALGA
Packaging: Tray
Core Processor: PowerPC e300c4s
Number of Cores/Bus Width: 1 Core, 32-Bit
RAM Controllers: DDR, DDR2
Graphics Acceleration: No
Ethernet: 10/100/1000 Mbps (2)
USB: USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Additional Interfaces: DUART, I2C, MMC/SD, PCI, SPI
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TA)
Case / Package: 689-TEPBGA II (31x31)
Speed(Frequency): 667MHz
Security Package / Case: 689-BBGA Exposed Pad

Buy Now Datasheet
667MHZ Embedded Microprocessor MPU - 694-MPC8378VRALGA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
667MHZ Embedded Microprocessor MPU
694-MPC8378VRALGA
667MHZ Embedded Microprocessor MPU 694-MPC8378VRALGA
IC MPU MPC83XX 667MHZ PBGA689 Product overview: MPC8378VRALGA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 667MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 667MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8378VRALGA can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 667MHZ PBGA689 Product overview: MPC8378VRALGA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 667MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 667MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8378VRALGA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8378VRALGA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8378VRALGA
POWERQUICC, 32 BIT POWER ARCH SO

POWERQUICC, 32 BIT POWER ARCH SO

Supplier's Site
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC8378VRALGA
Microprocessors - MPU MPC8378VRALGA
Microprocessors - MPU 8378 PBGA ST PbFr No ENC

Microprocessors - MPU 8378 PBGA ST PbFr No ENC

Buy Now Datasheet
Embedded - Microprocessors - MPC8378VRALGA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8378VRALGA
Embedded - Microprocessors MPC8378VRALGA
IC MPU MPC83XX 667MHZ 689TEBGA

IC MPU MPC83XX 667MHZ 689TEBGA

Supplier's Site Datasheet
Microprocessors - MPC8378VRALGA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8378VRALGA
Microprocessors MPC8378VRALGA
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 667MHz 689-TEPBGA II (31x31)

PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 667MHz 689-TEPBGA II (31x31)

Buy Now Datasheet
Microprocessors - MPC8378VRALGA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8378VRALGA
Microprocessors MPC8378VRALGA
Microprocessor IC *

Microprocessor IC *

Buy Now Datasheet
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 667MHz 689-TEPBGA II (31x31) - 568-MPC8378VRALGA - Utmel Electronic Limited
Hong Kong, China
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 667MHz 689-TEPBGA II (31x31)
568-MPC8378VRALGA
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 667MHz 689-TEPBGA II (31x31) 568-MPC8378VRALGA
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 667MHz 689-TEPBGA II (31x31)

PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 667MHz 689-TEPBGA II (31x31)

Supplier's Site
Microprocessors - MPC8378VRALGA - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MPC8378VRALGA
Microprocessors MPC8378VRALGA
IC MPU MPC83XX 667MHZ 689TEBGA

IC MPU MPC83XX 667MHZ 689TEBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Utmel Electronic Limited ODG (Origin Data Global)
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 568-14880-ND 059455-MPC8378VRALGA 694-MPC8378VRALGA MPC8378VRALGA MPC8378VRALGA MPC8378VRALGA MPC8378VRALGA MPC8378VRALGA 568-MPC8378VRALGA MPC8378VRALGA
Product Name Microprocessors Embedded - Embedded - Microprocessors - MPC8378VRALGA 667MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors - MPU Embedded - Microprocessors Microprocessors Microprocessors PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 667MHz 689-TEPBGA II (31x31) Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit 32-Bit
Microprocessor Family PowerPC; PowerPC e300c4s PowerPC; PowerPC e300c4s PowerPC e300c4s PowerPC e300c4s
Supply Voltage 1.8V; 2.5V; 3.3V 1.8V, 2.5V, 3.3V 1V
Package Type Other; 689-BBGA Exposed Pad P-BGA; Other; 689-TEPBGA II (31x31) Other; Tray BGA; Other; 689-BBGA Exposed Pad Other; 689-BBGA Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

AM3894 Sitara Processor - AM3894CCYG135 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
6 suppliers
Embedded - Microprocessors - AM3715CBCD100 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Space Grade Processors, Modules & Memories -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , ARM
Package Type Other; 1517 pin FCBGA
View Details