NXP Semiconductors Integrated Circuits (ICs) - Embedded - Microprocessors MPC8378VRAGD

Description
Win Source Part Number: 1019001-MPC8378VRAGD Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: MPC83xx Core Processor: PowerPC e300c4s Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 400MHz RAM Controllers: DDR, DDR2 Graphics Acceleration: No Ethernet: 10/100/1000Mbps (2) USB: USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 2.5V, 3.3V Package: Tray Additional Interfaces: DUART, I2C, MMC/SD, PCI, SPI Standard Package: 27 Package / Case: 689-BBGA Exposed Pad Supplier Device Package: 689-TEPBGA II (31x31) Temperature Range - Operating: 0°C ~ 125°C (TA) ECCN: OBSOLETE Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Base Product Number: MPC83 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1019001-MPC8378VRAGD Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: MPC83xx Core Processor: PowerPC e300c4s Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 400MHz RAM Controllers: DDR, DDR2 Graphics Acceleration: No Ethernet: 10/100/1000Mbps (2) USB: USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 2.5V, 3.3V Package: Tray Additional Interfaces: DUART, I2C, MMC/SD, PCI, SPI Standard Package: 27 Package / Case: 689-BBGA Exposed Pad Supplier Device Package: 689-TEPBGA II (31x31) Temperature Range - Operating: 0°C ~ 125°C (TA) ECCN: OBSOLETE Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Base Product Number: MPC83 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1019001-MPC8378VRAGD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1019001-MPC8378VRAGD
Integrated Circuits (ICs) - Embedded - Microprocessors 1019001-MPC8378VRAGD
Win Source Part Number: 1019001-MPC8378VRAGD Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: MPC83xx Core Processor: PowerPC e300c4s Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 400MHz RAM Controllers: DDR, DDR2 Graphics Acceleration: No Ethernet: 10/100/1000Mbps (2) USB: USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 2.5V, 3.3V Package: Tray Additional Interfaces: DUART, I2C, MMC/SD, PCI, SPI Standard Package: 27 Package / Case: 689-BBGA Exposed Pad Supplier Device Package: 689-TEPBGA II (31x31) Temperature Range - Operating: 0°C ~ 125°C (TA) ECCN: OBSOLETE Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Base Product Number: MPC83 Product Status: Obsolete

Win Source Part Number: 1019001-MPC8378VRAGD
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: MPC83xx
Core Processor: PowerPC e300c4s
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 400MHz
RAM Controllers: DDR, DDR2
Graphics Acceleration: No
Ethernet: 10/100/1000Mbps (2)
USB: USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Package: Tray
Additional Interfaces: DUART, I2C, MMC/SD, PCI, SPI
Standard Package: 27
Package / Case: 689-BBGA Exposed Pad
Supplier Device Package: 689-TEPBGA II (31x31)
Temperature Range - Operating: 0°C ~ 125°C (TA)
ECCN: OBSOLETE
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Base Product Number: MPC83
Product Status: Obsolete

Buy Now Datasheet
32-bit 400MHZ Embedded Microprocessor MPU - 694-MPC8378VRAGD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 400MHZ Embedded Microprocessor MPU
694-MPC8378VRAGD
32-bit 400MHZ Embedded Microprocessor MPU 694-MPC8378VRAGD
IC MPU MPC83XX 400MHZ 689TEBGA / PowerPC e300c4s Microprocessor IC series 1 Core, 32-Bit 400MHz 689-TEPBGA II (31x31) Product overview: MPC8378VRAGD from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8378VRAGD can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 400MHZ 689TEBGA / PowerPC e300c4s Microprocessor IC series 1 Core, 32-Bit 400MHz 689-TEPBGA II (31x31) Product overview: MPC8378VRAGD from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8378VRAGD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC8378VRAGD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8378VRAGD
Microprocessors MPC8378VRAGD
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 689-TEPBGA II (31x31)

PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 689-TEPBGA II (31x31)

Buy Now Datasheet
Embedded - Microprocessors - MPC8378VRAGD - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8378VRAGD
Embedded - Microprocessors MPC8378VRAGD
IC MPU MPC83XX 400MHZ 689TEBGA

IC MPU MPC83XX 400MHZ 689TEBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1019001-MPC8378VRAGD 694-MPC8378VRAGD MPC8378VRAGD MPC8378VRAGD
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors 32-bit 400MHZ Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 1.8V, 2.5V, 3.3V
Operating Temperature 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM1707 Sitara Processor - AM1707DZKBA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA
View Details
6 suppliers
Embedded - Microprocessors - AM1808BZWTA3 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Space Grade Processors, Modules & Memories -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , Processing Module
Package Type Other; 1415 pin / 0.8mm pitch
View Details